EN
  • EN
  • DE

PIC18F458-I/P

Part No PIC18F458-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40-Pin High-Performance, Enhanced Flash Microcontrollers with CAN Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity CAN, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 33
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1.5K x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 1238259-PIC18F458-I/P
Manufacturer Homepage www.microchip.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PIC18F458
Introduction Date October 13, 2004
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC18F458-I/P CAD Model

Description

Microchip Technology's PIC18F458-I/P Microcontroller

The PIC18F458-I/P is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This versatile 8-bit microcontroller is built on a powerful PIC architecture and is designed to cater to a wide range of applications, including automotive, industrial control systems, and consumer electronics.

At the heart of the PIC18F458-I/P is a robust processor that can operate at a maximum speed of 40 MHz. With its 32KB of flash memory, the device offers ample space for complex programs and algorithms. Additionally, it comes equipped with 1536 bytes of RAM and 256 bytes of EEPROM, which are essential for data storage and retention across power cycles.

This MCU features a comprehensive set of peripherals that enhance its functionality. It includes:

  • 8 x 10-bit Analog-to-Digital Converters (ADC) for interfacing with analog sensors
  • 2 Capture/Compare/PWM (CCP) modules to assist in timing and control tasks
  • A synchronous serial port that can be configured for SPI or I2C communication
  • A USART module for serial communication, supporting RS-232, RS-485, and LIN protocols

The PIC18F458-I/P is designed for flexibility and ease of use. It supports an extended voltage range of 2.0V to 5.5V, making it suitable for battery-operated and low-power applications. The MCU also features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure reliable operation under varying power conditions.

For safety-critical applications, the PIC18F458-I/P includes a Watchdog Timer (WDT) to recover from unexpected software anomalies. Furthermore, the MCU's programmable Low Voltage Detect (LVD) feature ensures protection against undervoltage conditions.

Available in a 40-pin PDIP package, the PIC18F458-I/P is designed for easy integration into a variety of circuit boards. Its in-circuit debugging capability allows for seamless development, while in-circuit serial programming (ICSP) provides a convenient way to update firmware post-deployment.

Whether you are developing automotive electronics, custom control systems, or smart devices, the PIC18F458-I/P from Microchip Technology offers a reliable and flexible solution to meet your design requirements.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess