EN
  • EN
  • DE

PIC18F4410-I/PT

Part No PIC18F4410-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 36
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 768 x 8
Supply Voltage 4.2 V ~ 5.5 V
Data Converters A/D 13x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 1238239-PIC18F4410-I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F4410
Introduction Date October 11, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian PIC18F4410-I/PT CAD Model

Description

Microchip Technology PIC18F4410-I/PT Microcontroller

The PIC18F4410-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful and versatile microcontroller is designed to support a wide range of applications, from industrial controls and automotive systems to consumer electronics and communication devices. It is part of the popular PIC18F family, known for its enhanced features, low power consumption, and robust design.

Key Features:

  • Core: The PIC18F4410-I/PT is built around an advanced 8-bit PIC18 core, operating at a maximum speed of 40 MHz. This provides a perfect balance between processing power and energy efficiency, making it suitable for both complex algorithms and power-sensitive applications.
  • Program Memory: It comes with 16KB of flash memory, ensuring ample space for your application code and the flexibility to update firmware in the field via In-Circuit Serial Programming™ (ICSP™).
  • Data Memory: This MCU offers 768 bytes of RAM and 256 bytes of EEPROM, providing sufficient storage for runtime data and non-volatile storage of configuration settings.
  • I/O Pins: With 36 general-purpose I/O pins, the PIC18F4410-I/PT allows for versatile interfacing with a variety of peripherals and modules, enabling a wide range of functionality in your designs.
  • Communication: Multiple built-in communication peripherals, including USART, SPI, and I2C, support seamless integration with other devices and systems.
  • Analog Features: It features a 10-bit, 13-channel Analog-to-Digital Converter (ADC) and two analog comparators, which are ideal for sensor interfacing and real-time signal processing.
  • Timers: A suite of timers, including one 8-bit and three 16-bit timers, provides precise timing and measurement capabilities for various tasks.
  • Power Management: Enhanced power management features such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) ensure reliable operation under varying power conditions.

The PIC18F4410-I/PT is available in a 44-pin TQFP package and operates over an industrial temperature range (-40°C to 85°C). Its robust peripheral set and extensive interrupt capabilities make it a great choice for designers looking for a microcontroller that can handle complex tasks while maintaining power efficiency.

Whether you're developing applications in the field of automation, creating smart sensors, or innovating in IoT, the PIC18F4410-I/PT from Microchip Technology provides the performance, reliability, and flexibility needed to bring your projects to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.3696 $79.1088
6+ $21.6366 $129.8196
9+ $20.9605 $188.6445
12+ $20.2843 $243.4116
15+ $19.6082 $294.1230
20+ $17.5798 $351.5960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess