EN
  • EN
  • DE

PIC18F43K22T-I/MV

Part No PIC18F43K22T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology | IC MCU 8BIT 8KB FLASH 40UQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tape and Reel
Core Processor PIC
Data Bus Width 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
The number of I/O 35
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 512 x 8
Supply Voltage 2.3V ~ 5.5V
Data Converters A/D 30x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Family Part Number PIC18F43K22
Manufacturer Pack Quantity 3,300
MSL Level 1 (Unlimited)
Win Source Part Number 733405-PIC18F43K22T-I/MV
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F43K22T-I/MV CAD Model

Description

Microchip Technology's PIC18F43K22T-I/MV Microcontroller

The PIC18F43K22T-I/MV is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its advanced features and versatility in a wide range of applications. This powerful MCU is part of the PIC18F K22 family and is designed to deliver exceptional computational speed and functionality while maintaining power efficiency, making it an ideal choice for embedded systems designers.

At the heart of the PIC18F43K22T-I/MV is a robust 8-bit processor that operates at a maximum frequency of 64 MHz, providing ample processing power for complex tasks. The MCU comes with 16KB of flash memory, which is ample space for storing application code. Additionally, it features 1536 bytes of RAM to ensure smooth operation and 256 bytes of EEPROM for non-volatile data storage.

This microcontroller supports a wide operating voltage range from 1.8V to 5.5V, which allows for flexibility in power-sensitive applications. The PIC18F43K22T-I/MV is also equipped with a variety of peripherals that enhance its capabilities, such as:

  • 25 I/O pins that allow for robust interfacing with external devices
  • Two Capture/Compare/PWM (CCP) modules for advanced timing and control operations
  • 12-bit Analog-to-Digital Converters (ADC) with up to 28 channels, ensuring precise analog signal measurement
  • Two Enhanced Universal Synchronous Asynchronous Receiver Transmitters (EUSART) for serial communication
  • Two Master Synchronous Serial Port (MSSP) modules supporting SPI and I2C for multi-device communication

With its extended temperature range, the PIC18F43K22T-I/MV is suitable for operation in extreme environments, making it a reliable choice for industrial, automotive, and other demanding applications. The MCU is also available in a 44-pin TQFP package that is compact and suitable for space-constrained designs.

Microchip Technology provides comprehensive development tools and software libraries that support the PIC18F43K22T-I/MV, enabling rapid development and prototyping. This ensures that engineers can streamline their design process and bring their products to market faster.

In summary, the PIC18F43K22T-I/MV from Microchip Technology is a feature-rich, versatile, and efficient microcontroller that offers a perfect blend of performance, power efficiency, and peripheral integration for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,832 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess