The PIC18F43K22-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and wide-ranging applicability in various electronic applications. This MCU is part of the popular PIC18F family, which is well-suited for projects that require a balance between power efficiency and computational capability.
Key Features:
- Core Processor: The device is built around a powerful PIC architecture with an 8-bit core, providing a solid foundation for embedded systems that require efficient instruction execution.
- Operating Speed: It operates at a speed of up to 64 MHz, making it capable of handling complex tasks and processing data quickly.
- Program Memory: The MCU comes with 16KB of flash memory, providing ample space for application code storage.
- RAM: With 1536 bytes of RAM, it offers enough working memory for temporary data storage during operation.
- Data EEPROM: 256 bytes of EEPROM are available for non-volatile storage, useful for retaining data between power cycles.
- I/O Pins: It features 35 general-purpose I/O pins, giving developers flexibility in interfacing with various peripherals and sensors.
- Communication Interfaces: The microcontroller supports multiple communication protocols, including SPI, I2C, and UART, allowing for seamless integration with other devices.
- Analog-to-Digital Converter: A 12-bit, 28-channel ADC enables the MCU to convert analog signals into digital data with high precision.
- Temperature Range: It operates within an industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
- Package: The MCU is available in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for surface-mount technology (SMT) and space-constrained applications.
Applications:
The PIC18F43K22-I/PT is ideal for a variety of applications, including industrial control systems, automotive electronics, consumer electronics, medical devices, and communication systems. Its robust feature set and adaptability make it a go-to choice for engineers and designers looking to create sophisticated and reliable electronic products.
Manufacturer Support:
Microchip Technology provides extensive support for the PIC18F43K22-I/PT through their software tools, development boards, and comprehensive documentation, ensuring that developers have all the resources needed to bring their projects to fruition.