EN
  • EN
  • DE

PIC18F27Q43-I/SS

Part No PIC18F27Q43-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001470-PIC18F27Q43-I/SS
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series PIC® XLP™ 18F, Functional Safety (FuSa)
Package Tube
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, LINbus, SPI, UART/USART
Ultra Librarian 3D Model Ultra Librarian PIC18F27Q43-I/SS CAD Model

Description

The PIC18F27Q43-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications from industrial control systems to consumer electronics. This MCU is part of the PIC18 Q-series family, known for its exceptional power efficiency and robust performance in compact form factors.

Key Features:

  • CPU: The device is built around a high-performance 8-bit PIC18 core, with a maximum clock speed of 64 MHz, providing the power and flexibility needed for complex computations and control tasks.
  • Memory: It comes equipped with 128 KB of Flash memory and 8 KB of SRAM, ensuring ample space for application code and data storage.
  • Peripherals: The MCU boasts a rich set of peripherals, including four Configurable Logic Cells (CLCs), seven 16-bit timers, and three 10-bit PWMs, which allow for a wide range of application possibilities.
  • Communication Interfaces: With multiple communication interfaces such as SPI, I2C, UART, and LIN, the PIC18F27Q43-I/SS ensures seamless integration with other components and systems.
  • Analog Features: The device features a 12-bit Analog-to-Digital Converter (ADC) with Computation (ADCC), allowing for precise analog signal measurements and simplified signal processing.
  • Operating Voltage: It operates within a range of 1.8V to 5.5V, providing versatility for different power environments and applications.
  • Package: The MCU is available in a 28-pin SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +125°C, ensuring reliable performance under extreme conditions.

Applications:

The PIC18F27Q43-I/SS is suitable for a variety of applications, including but not limited to:

  • Automotive systems
  • Home automation
  • Consumer electronics
  • Industrial control systems
  • Internet of Things (IoT) devices

With its robust feature set and flexible design, the Microchip PIC18F27Q43-I/SS microcontroller is an excellent choice for designers looking to develop sophisticated and power-efficient applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0831 $52.4127
40+ $2.5297 $101.1880
62+ $2.4507 $151.9434
85+ $2.3716 $201.5860
110+ $2.2926 $252.1860
146+ $2.0554 $300.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess