EN
  • EN
  • DE

PIC18F26K42-I/MX

Part No PIC18F26K42-I/MX
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28UQFN / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 28-UQFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 24x12b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-UQFN Exposed Pad
Supplier Device Package 28-UQFN (6x6)
Base Product Number PIC18F26
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 61
Win Source Part Number 1322373-PIC18F26K42-I/MX
Ultra Librarian 3D Model Ultra Librarian PIC18F26K42-I/MX CAD Model

Description

Microchip Technology's PIC18F26K42-I/MX Microcontroller

The PIC18F26K42-I/MX is a high-performance microcontroller unit (MCU) from Microchip Technology's esteemed PIC18 family, offering a wealth of features tailored for a wide range of applications, from industrial control systems to consumer electronics. This versatile MCU is designed to operate with a 1.8V to 3.6V power supply, making it suitable for low-power and battery-operated devices.

At the heart of the PIC18F26K42-I/MX is an 8-bit processor that runs at speeds of up to 64 MHz, providing a balanced combination of processing power and efficiency. The MCU comes equipped with 64 KB of flash memory, ensuring ample space for complex program code, and 4 KB of RAM for efficient data handling and storage.

One of the standout features of this microcontroller is its extreme low-power (XLP) technology, which allows for efficient power management and extends the life of battery-powered devices. This technology, coupled with the device's Power-Saving Sleep mode, makes the PIC18F26K42-I/MX an excellent choice for energy-sensitive projects.

The PIC18F26K42-I/MX also boasts a rich set of peripherals, including:

  • Multiple communication interfaces such as UART, SPI, and I2C for easy connectivity with other devices and sensors.
  • Up to 35 General Purpose I/O (GPIO) pins that provide the flexibility to interface with a wide range of external components.
  • Integrated Analog-to-Digital Converters (ADC) with computation for precise analog signal measurement and processing.
  • Multiple PWM outputs to control motors, dim LEDs, or manage other time-sensitive tasks.

Additionally, the MCU features configurable logic cells, which can be used to create custom hardware-level functions, further enhancing the device's adaptability to specific application requirements.

For developers, Microchip offers a comprehensive suite of development tools, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator. These tools simplify the programming process, allowing for rapid development and debugging.

The PIC18F26K42-I/MX comes in a 28-pin QFN package, providing a compact footprint for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.

Whether you are designing a sophisticated industrial control system, an IoT device, or a simple consumer electronic product, the PIC18F26K42-I/MX from Microchip Technology is a robust and versatile MCU choice that blends performance, low power consumption, and extensive peripheral integration.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,340 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess