EN
  • EN
  • DE

SH88F4051X

Part No SH88F4051X
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 320629-SH88F4051X
Ultra Librarian 3D Model Ultra Librarian SH88F4051X CAD Model

Description

The SH88F4051X is a microcontroller unit (MCU) from an unspecified manufacturer, likely part of a larger family of embedded solutions. While definitive information on this precise model is limited, microcontrollers with similar nomenclature often target applications requiring a balance of processing power, memory, and peripheral integration. These devices usually incorporate a central processing unit (CPU) core, flash memory for program storage, RAM for runtime data, and a selection of integrated peripherals such as analog-to-digital converters (ADCs), timers, and communication interfaces like UART, SPI, or I2C. Given the part number, it can be inferred that it is designed for embedded systems needing moderate computational capabilities and a rich set of features.

Applications

  • Smart Home Devices: Control and monitoring of lighting, appliances, and security systems.
  • Industrial Automation: Data acquisition, process control, and machine monitoring applications.
  • Consumer Electronics: Integration into various consumer products, such as portable audio players, remote controls, and toys.
  • Medical Devices: Incorporation into portable medical equipment, patient monitoring systems, and diagnostic tools.
  • Automotive Electronics: Usage in automotive control systems, dashboard displays, and vehicle diagnostics.

Features

  • High-Performance CPU Core: Enables fast execution of application code.
  • Integrated Flash Memory: Provides non-volatile storage for program code and data.
  • RAM: Allows for efficient data manipulation and storage during runtime.
  • ADC: Facilitates the conversion of analog signals into digital data.
  • Timers: Offers precise timing capabilities for control and measurement purposes.
  • UART, SPI, I2C Interfaces: Enables communication with other devices and peripherals.
  • GPIO Pins: Provides flexible control and monitoring of external circuits.

Benefits

  • Versatile: Suitable for a wide range of applications due to its flexible architecture and integrated peripherals.
  • Cost-Effective: Offers a competitive price point compared to other microcontrollers with similar features.
  • Easy to Program: Supports industry-standard programming languages and development tools.
  • Low Power Consumption: Optimized for battery-powered or energy-efficient applications.
  • Reliable: Designed for robust performance in demanding environments.

The SH88F4051X microcontroller will likely operate on a supply voltage ranging from 2.7V to 5.5V, with a wide operating temperature range. The device is often available in surface-mount packages such as QFP or LQFP, facilitating easy integration into printed circuit boards (PCBs). The specific details, such as the clock speed, memory size, and exact pin configuration, are essential for accurate implementation. Due to the limited availability of a complete datasheet, it is recommended to contact the manufacturer or consult available technical documentation for comprehensive information.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Comet America, LP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess