EN
  • EN
  • DE

PIC18F26J50T-I/SS

Part No PIC18F26J50T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 28SSOP / MCU 8-bit PIC RISC 64KB Flash 2.5V/3.3V Automotive 28-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18J
Packaging Reel package
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Supply Voltage 2.15 V ~ 3.6 V
Data Converters A/D 10x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 792083-PIC18F26J50T-I/SS
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18F26J50
Introduction Date March 02, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F26J50T-I/SS CAD Model

Description

Microchip Technology's PIC18F26J50T-I/SS Microcontroller

The PIC18F26J50T-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This MCU is part of the PIC18F family, renowned for its versatility and efficiency in a wide range of applications, from industrial control systems to consumer electronics.

At the heart of the PIC18F26J50T-I/SS is a powerful 8-bit processor capable of executing instructions with clock speeds up to 48 MHz. The device features 64 KB of flash memory, providing ample space for application code, and 3,840 bytes of RAM for data storage. The MCU also includes 1 KB of EEPROM, which allows for data retention even after the power is turned off, making it perfect for non-volatile storage requirements.

One of the standout features of this microcontroller is its built-in full-speed USB 2.0 interface. This enables the PIC18F26J50T-I/SS to communicate with computers, other microcontrollers, and USB devices, making it ideal for USB-based applications that require a robust and reliable data transfer solution.

The PIC18F26J50T-I/SS comes in a compact SSOP (Shrink Small Outline Package) with 28 pins, which allows for a small footprint on printed circuit boards (PCBs). This makes it particularly suitable for space-constrained applications. The device operates over an industrial temperature range and has an input voltage range of 2.0V to 3.6V, ensuring reliable performance in challenging environmental conditions.

Additional features include a variety of timers, analog-to-digital converters (ADCs), and communication peripherals such as SPI, I2C, and UART, which provide the flexibility needed to interface with a wide array of sensors, actuators, and other electronic components. The MCU also supports a range of power-saving modes, which are critical for battery-operated or power-sensitive devices.

Whether you are developing a sophisticated industrial control system, a portable medical device, or an innovative consumer product, the PIC18F26J50T-I/SS from Microchip Technology offers a balanced combination of performance, power efficiency, and connectivity to meet the demands of your next embedded design project.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0089 $56.0623
16+ $6.5714 $105.1424
24+ $6.3661 $152.7864
33+ $6.1607 $203.3031
42+ $5.9553 $250.1226
57+ $5.3393 $304.3401
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,693 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess