EN
  • EN
  • DE

PIC18F25K50T-I/SO

Part No PIC18F25K50T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 32KB (16K x 16) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I²C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC18F25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1353998-PIC18F25K50T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC18F25K50T-I/SO CAD Model

Description

Microchip Technology's PIC18F25K50T-I/SO Microcontroller

The PIC18F25K50T-I/SO is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to provide an optimal solution for a wide range of embedded applications. This MCU is part of Microchip's renowned PIC18F series, known for its robust architecture, versatile features, and ease of use. The PIC18F25K50T-I/SO is particularly well-suited for applications that require sophisticated I/O and timing capabilities, alongside USB functionality, all within a compact package.

Key Features:

  • Core: The device features a powerful PIC18 core with an enhanced mid-range architecture, operating at speeds of up to 48 MHz.
  • Memory: It boasts a substantial program memory size of 32 KB, with 256 bytes of EEPROM and 2 KB of RAM, allowing for efficient data storage and management.
  • USB Connectivity: Integrated full-speed USB 2.0 support facilitates easy connection to computers and other USB devices, with no need for external USB components.
  • I/O Pins: The microcontroller comes with 25 I/O pins, giving developers ample flexibility to interface with sensors, actuators, and other peripherals.
  • 10-bit ADC: It includes a 10-bit Analog-to-Digital Converter with up to 12 channels, enabling precise analog signal measurement.
  • Timers and Communication: The MCU is equipped with multiple timers, and communication peripherals include SPI, I2C, and EUSART, which support serial communication protocols for versatile connectivity options.
  • Power Management: Enhanced power management features such as Power-Saving Sleep mode, Idle mode, and wide operating voltage range (1.8V to 5.5V) ensure efficient power usage across various applications.

Package and Temperature Range:

The PIC18F25K50T-I/SO is available in a 28-pin SOIC package, which is ideal for space-constrained applications. It operates over the industrial temperature range of -40°C to +85°C, ensuring reliability and performance in demanding environments.

Applications:

This MCU is a versatile choice for a multitude of applications, including but not limited to, consumer electronics, industrial control systems, automotive systems, and custom USB devices. Its integration of USB functionality with a robust set of peripherals makes it a go-to choice for developers looking for a reliable and feature-rich microcontroller.

Overall, the PIC18F25K50T-I/SO from Microchip Technology is a powerful and versatile MCU that delivers performance, efficiency, and functionality suitable for a broad spectrum of embedded system applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3040 $60.2560
33+ $3.5315 $116.5395
51+ $3.4213 $174.4863
70+ $3.3108 $231.7560
91+ $3.2005 $291.2455
121+ $2.8694 $347.1974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess