Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 25
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 045875-PIC18F2580-I/ML
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F2580-I/ML CAD Model

Description

Product Overview: PIC18F2580-I/ML from Microchip Technology

The PIC18F2580-I/ML is a high-performance microcontroller unit (MCU) manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is part of the popular PIC18F family, well-known for its robust architecture, rich feature set, and versatility in various applications.

Designed with an advanced 8-bit architecture, the PIC18F2580-I/ML is equipped with 32KB of flash memory, providing ample space for complex programs and algorithms. The device operates at a maximum speed of 40MHz, offering the computational power necessary for demanding applications. It also includes 1536 bytes of RAM and 256 bytes of EEPROM, which are essential for data storage and retention during power cycles.

This microcontroller comes in a compact 28-pin QFN (Quad Flat No-leads) package, making it ideal for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation under extreme conditions, suitable for automotive, industrial, and consumer electronics.

One of the standout features of the PIC18F2580-I/ML is its integrated CAN (Controller Area Network) module, which facilitates robust and reliable communication in networked devices, particularly in automotive environments where CAN is the standard. Additionally, it boasts a rich set of peripherals, including an 8-channel, 10-bit Analog-to-Digital Converter (ADC), two PWM (Pulse Width Modulation) modules, and multiple communication interfaces such as SPI, I2C, and UART, allowing for versatile connectivity options.

The MCU supports a wide range of operating voltages from 2.0V to 5.5V, providing flexibility in power-sensitive applications. It also features power-managing modes such as sleep and idle, which are crucial for battery-powered devices requiring long operational life.

With its extensive interrupt capabilities, self-programmable under software control, and in-circuit debugging features, the PIC18F2580-I/ML is not only powerful but also easy to develop with, making it a preferred choice for engineers and hobbyists alike. Microchip provides comprehensive development tools and software libraries to support the rapid development of applications using the PIC18F2580-I/ML.

You May Also Be Interested in

Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9BF112NPMC-G-JNE2
Microchip Technology
IC MCU 16BIT 24KB FLASH 44TQFP
Lowest to $107.5124
ECAD model for DSPIC30F3011-20I/PT
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Texas Instruments
IC MCU 8BIT 1KB OTP 20SOIC
Need more? Email Us
ECAD model for COP8SAA720M9

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0802 $54.4812
14+ $7.4504 $104.3056
21+ $7.2176 $151.5696
29+ $6.9848 $202.5592
38+ $6.7520 $256.5760
50+ $6.0535 $302.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 59,088 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention