EN
  • EN
  • DE

PIC18F252-I/SO

Part No PIC18F252-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 23
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 1.5K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 087408-PIC18F252-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Test & Measurement, Power Management, Communications & Networking, Consumer Electronics, Audio, Imaging, Video & Vision, Industrial
Ultra Librarian 3D Model Ultra Librarian PIC18F252-I/SO CAD Model

Description

Microchip Technology PIC18F252-I/SO Microcontroller

The PIC18F252-I/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to offer a versatile and powerful solution for a wide range of embedded applications. This MCU is part of the PIC18F series, which is well-known for its enhanced flash microcontrollers with 10-bit A/D and nanoWatt technology.

Encased in a sleek SOIC (Small Outline Integrated Circuit) package, the PIC18F252-I/SO is an ideal choice for space-constrained applications. It operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power as well as standard power devices. The device features a robust 8-bit architecture with an impressive 32 Kbytes of flash memory, providing ample space for complex programs and applications.

One of the key features of this MCU is its 10-bit Analog-to-Digital Converter (A/D), which comes with up to 5 channels. This allows for accurate conversion of analog signals to digital, making it perfect for sensor interfacing and data acquisition tasks. The PIC18F252-I/SO also boasts a maximum CPU speed of 40 MHz, ensuring swift processing and response times, a critical factor for time-sensitive tasks.

The microcontroller is equipped with 1536 bytes of RAM and 256 bytes of EEPROM, offering flexible data storage options. Additionally, it has a range of integrated peripherals that include two capture/compare/PWM functions, a synchronous serial port that can be configured as either 3-wire SPI or 2-wire I²C bus, and an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) module for serial communication.

For enhanced protection and system reliability, the PIC18F252-I/SO features Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST). It also includes brown-out reset, watchdog timer, and programmable low-voltage detection, ensuring the system remains operational even in challenging conditions.

In summary, the PIC18F252-I/SO from Microchip Technology is a powerful and flexible microcontroller that is well-suited for a broad spectrum of applications ranging from industrial controls to consumer electronics. Its combination of memory, peripherals, and protection features make it a reliable and efficient choice for designers and engineers looking to create sophisticated and robust embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5566 $52.7830
12+ $8.6618 $103.9416
18+ $8.3911 $151.0398
25+ $8.1204 $203.0100
32+ $7.8498 $251.1936
43+ $7.0377 $302.6211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,755 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess