EN
  • EN
  • DE

PIC18F24K50-I/SP

Part No PIC18F24K50-I/SP
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28SPDIP / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-SPDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 14x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 28-DIP (0.300", 7.62mm)
Supplier Device Package 28-SPDIP
Base Product Number PIC18F24
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F24K50ISP
Standard Package 15
Win Source Part Number 1322395-PIC18F24K50-I/SP
Ultra Librarian 3D Model Ultra Librarian PIC18F24K50-I/SP CAD Model

Description

Microchip Technology's PIC18F24K50-I/SP Microcontroller

The PIC18F24K50-I/SP is a high-performance microcontroller from Microchip Technology, featuring a robust 8-bit architecture that is ideal for a wide range of applications, including industrial automation, consumer electronics, automotive systems, and more. This versatile microcontroller is designed to offer both power efficiency and advanced functionality, making it a top choice for engineers and developers looking to create sophisticated embedded systems.

At the heart of the PIC18F24K50-I/SP lies a powerful PIC18 core with an operating speed of up to 48 MHz. This core is supported by 16 KB of flash memory, which provides ample space for application code, and 768 bytes of RAM for efficient data handling. Additionally, the device includes 256 bytes of EEPROM, which is perfect for non-volatile storage of configuration parameters or small amounts of data that must be retained between power cycles.

One of the standout features of this microcontroller is its full-speed USB 2.0-compliant module, which allows for easy integration with USB-based devices and computer interfaces. This functionality is enhanced by an internal oscillator, eliminating the need for external components and simplifying the overall design process.

The PIC18F24K50-I/SP also boasts a rich set of peripherals that include an array of analog and digital I/O options. It comes with an integrated 10-bit Analog-to-Digital Converter (ADC) with up to 11 channels, providing precise measurement capabilities for sensor interfacing. For communication, the microcontroller features serial communication modules like USART, SPI, and I²C for versatile connectivity options.

Additional functionalities such as PWM outputs, comparators, and a variety of timers and interrupts further enhance the microcontroller's capabilities, allowing for complex timing, control, and measurement tasks. The device operates within a voltage range of 1.8V to 5.5V, catering to low-power as well as standard power applications.

The PIC18F24K50-I/SP is available in a 28-pin SPDIP package, offering a balance between compactness and ease of integration into various circuit designs. With its extensive feature set and robust performance, the PIC18F24K50-I/SP from Microchip Technology is an excellent choice for designers looking to push the boundaries of what's possible with microcontroller technology.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1516 $50.4256
39+ $2.5859 $100.8501
60+ $2.5051 $150.3060
83+ $2.4243 $201.2169
107+ $2.3435 $250.7545
143+ $2.1011 $300.4573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess