EN
  • EN
  • DE

PIC18F24J50-I/ML

Part No PIC18F24J50-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28QFN / PIC PIC® XLP™ 18J Microcontroller IC 8-Bit 48MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 16
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 3.8K x 8
Voltage - Supply (Vcc/Vdd) 2.15V ~ 3.6V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18F24J50
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F24J50IML
Standard Package 61
Win Source Part Number 1322326-PIC18F24J50-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F24J50-I/ML CAD Model

Description

The PIC18F24J50-I/ML from Microchip Technology is a high-performance microcontroller featuring a robust architecture, versatile connectivity, and powerful peripherals. This 28-pin, 8-bit MCU is designed to cater to a broad range of applications, from industrial control systems to consumer electronics.

Key Features:

  • High-Performance RISC CPU: The PIC18F24J50 features a RISC architecture with 75 nanosecond instruction execution, 16-bit wide instructions, and 8-bit wide data path.
  • Enhanced Flash Memory: It offers 16KB of flash memory, allowing ample space for complex applications and the flexibility for future firmware updates.
  • Integrated USB 2.0: With a Full-Speed USB 2.0 module, this MCU provides easy connectivity for interfacing with computers, peripherals, and other devices.
  • Rich Peripheral Set: It includes 24 I/O pins, a 10-bit Analog-to-Digital Converter (ADC) with up to 10 channels, Capture/Compare/PWM modules, and serial communication interfaces like SPI and I2C.
  • Low Power Consumption: The device features multiple power-managed modes, making it ideal for battery-powered and power-sensitive applications.
  • Extended Temperature Range: This microcontroller operates within the temperature range of -40°C to 85°C, ensuring reliable performance across diverse environmental conditions.
  • Package: The PIC18F24J50-I/ML comes in a compact 28-pin QFN (Quad Flat No-lead) package, suitable for space-constrained applications.

Applications:

The versatile nature of the PIC18F24J50-I/ML makes it an excellent choice for a wide array of applications, including:

  • USB Interface Applications
  • Industrial Control Systems
  • Medical Devices
  • Smart Sensors
  • Consumer Electronics
  • Automotive Accessories
  • Home Automation

Programming and Development:

Microchip provides comprehensive development tools for the PIC18F24J50-I/ML, including the MPLAB X Integrated Development Environment (IDE) and MPLAB Code Configurator for streamlined setup of peripheral configurations and code generation. Additionally, the microcontroller is supported by a range of in-circuit debugging and programming hardware.

Conclusion:

With its robust feature set, extensive memory, and USB connectivity, the PIC18F24J50-I/ML is a versatile and powerful choice for developers seeking a reliable MCU for their next project. Microchip's commitment to support and longevity ensures that this microcontroller will continue to be a go-to solution for innovative designs.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3121 $51.1847
17+ $5.9997 $101.9949
26+ $5.8122 $151.1172
36+ $5.6247 $202.4892
46+ $5.4372 $250.1112
62+ $4.8748 $302.2376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 280 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess