EN
  • EN
  • DE

PIC18F2450-I/ML

Part No PIC18F2450-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 48MHz
Connectivity UART/USART, USB
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 23
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
RAM Size 768 x 8
Voltage - Supply (Vcc/Vdd) 4.2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18F2450
Standard Package 61 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 655503-PIC18F2450-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F2450-I/ML CAD Model

Description

Microchip Technology's PIC18F2450-I/ML Microcontroller

The PIC18F2450-I/ML from Microchip Technology is a high-performance microcontroller that offers a versatile and powerful solution for a wide range of embedded applications. This 8-bit microcontroller is based on Microchip's advanced PIC18 architecture and comes in a compact 28-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

With a robust set of features, the PIC18F2450-I/ML is designed to support complex tasks while maintaining power efficiency. It operates at a maximum frequency of 48 MHz, providing the computational power needed for demanding applications. The device includes 24 KB of flash memory for program storage, which is ample space for most embedded programs, and 2 KB of RAM for data storage, ensuring smooth operation even in multitasking environments.

One of the standout features of the PIC18F2450-I/ML is its full-speed USB 2.0-compliant module. This allows for easy integration with USB-based systems and can be used for in-circuit programming and debugging, making development simpler and more efficient. The microcontroller also supports USB suspend/resume functionality and has a dedicated 1K dual access RAM for USB.

Additional features of this versatile microcontroller include a 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, allowing it to interface with analog sensors and devices. It also has two PWM (Pulse Width Modulation) outputs, which are useful for motor control and LED dimming applications. For communication with other devices, the PIC18F2450-I/ML is equipped with USART, SPI, and I2C modules.

The microcontroller is designed with power-saving in mind, featuring multiple power-managed modes including nanoWatt Technology. This makes it suitable for battery-powered and power-sensitive applications. Furthermore, the PIC18F2450-I/ML is capable of operating over an extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

In summary, the PIC18F2450-I/ML microcontroller from Microchip Technology is a feature-rich, reliable, and efficient solution for designers looking to add USB functionality and robust processing power to their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4230 $50.5380
15+ $6.9112 $103.6680
23+ $6.6952 $153.9896
31+ $6.4792 $200.8552
40+ $6.2633 $250.5320
54+ $5.6154 $303.2316
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,701 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess