EN
  • EN
  • DE

24AA02T-I/OT

Part No 24AA02T-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 5-Pin SOT-23 T/R / IC EEPROM 2KBIT 400KHZ SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Max Frequency 400kHz
Access Time 900ns
Supply Voltage - Operating 1.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 038729-24AA02T-I/OT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name 24AA02
Introduction Date September 13, 1996
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 24AA02T-I/OT CAD Model

Description

Product Overview: 24AA02T-I/OT from Microchip Technology

The 24AA02T-I/OT is a 2 Kbit Electrically Erasable PROM (EEPROM) designed for data storage that demands low-power and low-voltage operation. Manufactured by Microchip Technology, this EEPROM device is part of the 24AA02 series and is an essential component for a wide range of applications, including but not limited to, industrial, automotive, and consumer electronics.

Key Features

  • Memory Size: The device provides a 2 Kbit (256 x 8) memory size, which is suitable for storage of calibration data, device configuration, and small application logs.
  • Interface: It features a user-friendly I2C (Inter-Integrated Circuit) serial interface, facilitating easy integration with most microcontrollers and processors.
  • Operating Voltage: The 24AA02T-I/OT operates at a voltage range of 1.8V to 5.5V, making it versatile for both traditional 5V systems and modern low-voltage applications.
  • Temperature Range: This device is robust and reliable, with an industrial temperature range of -40°C to +85°C, ensuring performance in harsh environments.
  • Write Cycle Time: It boasts a fast write cycle time of 5 ms (max), allowing for rapid data storage and minimal system downtime.
  • Packaging: The EEPROM comes in a compact SOT-23-5 package, which is ideal for space-constrained designs.

Applications

The versatility of the 24AA02T-I/OT makes it an excellent choice for various applications, including:

  • Wireless devices and RF identification (RFID) tags
  • Smart cards and access control systems
  • Medical devices and healthcare equipment
  • Consumer electronics and portable devices
  • Automotive systems and infotainment

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 24AA02T-I/OT is no exception. It is designed to meet the rigorous standards expected of modern EEPROM devices, ensuring data integrity and reliability over the product's lifespan.

Whether you are developing a new product or looking to upgrade an existing system, the 24AA02T-I/OT from Microchip Technology offers the performance and reliability needed to meet your data storage requirements.

You May Also Be Interested in

Renesas Electronics America
EEPROM Parallel 256K-bit 32K x 8 3V 32-Pin TSOP
Need more? Email Us
Renesas Electronics America
EEPROM Parallel 64K-Bit 8K x 8 3.3V/5V 28-Pin SOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC EEPROM 2KBIT 3MHZ 8SOIC
Lowest to $0.3269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2429 $51.0090
505+ $0.1993 $100.6465
780+ $0.1931 $150.6180
1,075+ $0.1869 $200.9175
1,385+ $0.1807 $250.2695
1,855+ $0.1620 $300.5100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,660 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess