EN
  • EN
  • DE

PIC16F876A-I/SO

Part No PIC16F876A-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 368 x 8
Supply Voltage - Operating 4 V to 5.5 V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SOIC
Win Source Part Number 026781-PIC16F876A-I/SO
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automotive, Industrial, Consumer Electronics
Family Name PIC16F876
Introduction Date November 19, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC16F876A-I/SO CAD Model

Description

The PIC16F876A-I/SO is a powerful and versatile 8-bit microcontroller from Microchip Technology, designed to cater to a wide array of embedded system applications. This robust integrated circuit is part of Microchip's renowned PIC16F family and is known for its high performance, reliability, and ease of use.

Key Features:

  • Flash Memory: The device comes with 14 KB of flash memory, providing ample space for application code, which is reprogrammable up to 10,000 times. This feature ensures long-term code stability and allows for easy updates and bug fixes.
  • RAM and EEPROM: It is equipped with 368 bytes of RAM and 256 bytes of EEPROM, offering sufficient storage for data manipulation and retention of critical information during power cycles.
  • I/O Ports: With 22 I/O pins, the PIC16F876A-I/SO allows for flexible interfacing with a variety of peripherals, sensors, and actuators, making it highly adaptable to different project requirements.
  • Speed: The microcontroller operates at a speed of up to 20 MHz, providing a swift response and processing capability for time-sensitive tasks.
  • Power Efficiency: Its low power consumption makes it suitable for battery-operated applications, enhancing the efficiency of portable devices.
  • Serial Communication Modules: It includes serial communication modules like USART, SPI, and I2C, enabling easy connectivity with other microcontrollers, computers, and various digital systems.
  • Analog-to-Digital Converter: The built-in 10-bit, 5-channel ADC allows the microcontroller to interface with analog sensors and convert their signals for digital processing.
  • Timer Modules: Multiple timer modules are available for precise event timing, pulse generation, and measurement tasks.
  • Package: The PIC16F876A-I/SO comes in a 28-pin SOIC package, which is suitable for surface-mount technology applications.

Applications:

The versatility of the PIC16F876A-I/SO makes it ideal for a wide range of applications, including but not limited to automation systems, consumer electronics, automotive modules, industrial controls, and smart sensors. Its robust feature set ensures that it can meet the demands of complex and sophisticated projects, while also being a great choice for hobbyists and educational purposes.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2631 $51.1572
29+ $3.4980 $101.4420
45+ $3.3887 $152.4915
61+ $3.2793 $200.0373
79+ $3.1700 $250.4300
106+ $2.8421 $301.2626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,569 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess