EN
  • EN
  • DE

PIC18F2420T-I/ML

Part No PIC18F2420T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 28QFN / PIC series Microcontroller IC 8-Bit 40MHz 16KB (8K x 16) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 768 x 8
Supply Voltage - Operating 4.2V ~ 5.5V
Data Converters A/D 10x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18F2420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC18F2420T-I/MLCT,PIC18F2420T-I/MLDKR,PIC18F2420T-I/MLTR,PIC18F2420T-I/ML-ND
Standard Package 1,600
Win Source Part Number 987262-PIC18F2420T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F2420T-I/ML CAD Model

Description

The PIC18F2420T-I/ML is a high-performance microcontroller unit (MCU) from the renowned Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This MCU is part of the popular PIC18F family and is designed to offer a perfect blend of power efficiency and functionality, making it an ideal choice for a wide array of applications ranging from industrial control systems to consumer electronics.

Key Features:

  • High-Performance RISC CPU: The device features a CISC architecture with a robust instruction set and optimized for low-power consumption.
  • Enhanced Flash Memory: Comes with 16 KB of flash memory, providing ample space for complex programs and algorithms.
  • RAM and EEPROM: It includes 768 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile memory needs.
  • 10-Bit Analog-to-Digital Converter: Equipped with a 10-bit ADC offering up to 13 channels, it allows for precise conversion of analog signals to digital form.
  • Flexible Oscillator Structure: A variety of internal and external clock options are available, including a precision internal oscillator that provides a stable clock source without the need for external components.
  • Communication Peripherals: Integrated with multiple serial communication options such as SPI, I2C, and USART, facilitating easy data exchange with other devices.
  • Power-Saving Modes: Multiple power-saving modes, including Idle and Sleep modes, help to minimize power consumption during periods of inactivity.

The PIC18F2420T-I/ML is housed in a 28-pin QFN package, which is known for its small footprint and excellent thermal performance. This MCU operates over an extended temperature range and is characterized by its reliability and durability in harsh environments.

Whether you're developing sophisticated industrial machinery or designing an energy-efficient home appliance, the PIC18F2420T-I/ML MCU offers a versatile and reliable solution that can meet the demands of your application. Its rich set of features and Microchip's commitment to quality make this microcontroller a smart choice for engineers and designers looking to push the boundaries of innovation.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess