EN
  • EN
  • DE

TMDS261BPAG

Part No TMDS261BPAG
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO HDMI/DVI SWITCH 64TQFP / Video Switch IC GPIO, I2C HDMI 1.3a 64-TQFP (10x10) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tray
Product Status Active
Function Switch
Applications Video Display
Standards HDMI 1.3a
Control Interface GPIO, I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number TMDS261
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 372371-TMDS261BPAG
Ultra Librarian 3D Model Ultra Librarian TMDS261BPAG CAD Model

Description

Overview of Texas Instruments TMDS261BPAG

The Texas Instruments TMDS261BPAG is a high-performance, digital video interface (DVI) or high-definition multimedia interface (HDMI) switch that is designed to manage the routing of high-speed digital video signals. This product caters to applications that require the ability to select from multiple digital video sources, such as personal computers, DVD players, and digital TV set-top boxes, for display on a single monitor or projector.

Key Features

  • High-Speed Digital Data Transmission: The TMDS261BPAG supports a robust data rate, making it suitable for handling high-resolution video content without compromising signal integrity.
  • Multiple Input Channels: It features two input ports that allow for the connection of multiple devices, providing flexibility and convenience for users looking to switch between video sources.
  • Compatibility: The device is compatible with DVI 1.0 and HDMI 1.3 specifications, ensuring broad support for a variety of digital video sources and displays.
  • Low Power Consumption: Designed with power efficiency in mind, the TMDS261BPAG consumes minimal power, making it an ideal choice for energy-conscious applications.
  • Enhanced Video Quality: The switch maintains the integrity of the video signal, providing clear and crisp video quality, even at high resolutions and data rates.

Applications

The TMDS261BPAG is suitable for a wide range of applications, including:

  • Home theater systems
  • Professional AV systems
  • Video conferencing
  • KVM switches
  • Digital signage

Technical Specifications

  • Package: 64-TQFP
  • Operating Temperature: -40°C to 85°C
  • Supply Voltage: 3.3V

The TMDS261BPAG from Texas Instruments represents a reliable solution for digital video switching in various multimedia applications. Its combination of high-speed performance, compatibility with industry standards, and low power consumption makes it a versatile and efficient choice for designers and engineers looking to enhance their video systems.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Intersil
VIDEO DIGITIZER WITH DIGITAL PLL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8090 $52.8990
26+ $3.9459 $102.5934
40+ $3.8226 $152.9040
55+ $3.6992 $203.4560
70+ $3.5759 $250.3130
94+ $3.2060 $301.3640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess