EN
  • EN
  • DE

PIC18F66K80T-I/PT

Part No PIC18F66K80T-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series PIC® XLP™ 18K
Package Reel - TR
Number of I/O 54
Family Name PIC18F66K80
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC18F66K80T-I/PTDKR, PIC18F66K80T-I/PT-ND, PIC18F66K80T-I/PTTR, PIC18F66K80T-I/PTCT
Quantity per package 1200
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851371-PIC18F66K80T-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18F66K80T-I/PT CAD Model

Description

Microchip Technology's PIC18F66K80T-I/PT Microcontroller

The PIC18F66K80T-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the PIC18F K80 series and is tailored for automotive and industrial applications that require sophisticated control and connectivity features.

Key Features:

  • Core: The device is built around a high-performance PIC18 core with an operating speed of up to 64 MHz, providing the computational power required for complex tasks.
  • Memory: It comes equipped with 64 KB of Flash program memory, 3,648 bytes of RAM, and 1 KB of EEPROM, offering ample space for application code and data storage.
  • Connectivity: Enhanced with a variety of communication peripherals, the MCU includes CAN (Controller Area Network) modules, making it ideal for automotive networks, along with serial communication interfaces like SPI, I2C, and USART for general-purpose connectivity.
  • Analog Features: The device boasts a 12-bit Analog-to-Digital Converter (ADC) with up to 24 channels, providing precise sensing and measurement capabilities for analog signals.
  • Temperature Range: It operates over an extended temperature range from -40°C to +125°C, ensuring reliability in harsh environments.
  • Package: The MCU is offered in a 64-TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.
  • Power Management: It includes advanced power management features like Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST) to ensure stable operation during power-up sequences.
  • Low Power: The PIC18F66K80T-I/PT is designed for low-power consumption with several power-saving modes, making it ideal for battery-powered or energy-efficient applications.

With its robust set of features, the PIC18F66K80T-I/PT is a perfect choice for developers who need a reliable and powerful microcontroller for their automotive, industrial control, sensor management, or data acquisition systems. The integration of advanced analog and communication peripherals allows for flexible design possibilities, making it a versatile component in a designer's toolkit.

Microchip Technology's commitment to quality ensures that the PIC18F66K80T-I/PT MCU delivers consistent performance and longevity, making it a trusted solution for engineers looking to optimize their applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9315 $52.7670
42+ $2.4053 $101.0226
65+ $2.3302 $151.4630
89+ $2.2550 $200.6950
115+ $2.1798 $250.6770
154+ $1.9543 $300.9622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess