EN
  • EN
  • DE

A42MX16-PQG160

Part No A42MX16-PQG160
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 125 I/O 160QFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features series Field Programmable Gate Array (FPGA) IC 125 160-BQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 125
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 160-BQFP
Case / Package 160-PQFP (28x28)
Family Name A42MX16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1055, A42MX16PQG160
Quantity per package 24
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858945-A42MX16-PQG160
Ultra Librarian 3D Model Ultra Librarian A42MX16-PQG160 CAD Model

Description

Product Overview: A42MX16-PQG160 by Microchip Technology

The A42MX16-PQG160 is a highly versatile and powerful integrated circuit from the renowned manufacturer, Microchip Technology. This device is part of the MX family of Field Programmable Gate Arrays (FPGAs) which are known for their robust performance and flexibility in a wide array of electronic applications. The A42MX16-PQG160, in particular, is designed to deliver high-speed logic operations and a substantial amount of logic gates to cater to complex digital designs.

Constructed with a 0.5-micron CMOS technology, the A42MX16-PQG160 provides a perfect balance between power consumption and performance. This FPGA is equipped with 16,000 logic gates, making it suitable for intermediate complexity projects that require a significant amount of logic but at a lower power envelope compared to larger devices.

The PQG160 package of the A42MX16 comes in a 160-pin Quad Flat Pack (QFP). This surface-mount package allows for efficient PCB space utilization and is ideal for applications where board real estate is at a premium. The compact form factor does not compromise on the I/O capabilities, as the A42MX16-PQG160 boasts a generous number of 160 user I/O pins, providing ample connectivity options for interfacing with other components and peripherals.

Key Features:

  • 16,000 logic gates for sophisticated digital logic design
  • 0.5-micron CMOS technology for a balance of speed and power efficiency
  • 160-pin QFP for a compact footprint and excellent I/O capacity
  • Extensive user I/O pins to support diverse design requirements
  • Reprogrammable logic for iterative development and prototyping

Applications for the A42MX16-PQG160 are varied and include but are not limited to industrial control systems, automotive electronics, communication devices, and complex consumer electronics. The FPGA's reprogrammability is particularly beneficial for prototyping and iterative design, allowing for rapid development cycles and in-field updates.

Microchip Technology's commitment to quality and longevity ensures that the A42MX16-PQG160 is a reliable choice for designers looking to implement an FPGA solution that will stand the test of time. With its combination of performance, flexibility, and a compact package, the A42MX16-PQG160 is an exceptional choice for your next design project.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Microchip Technology
IC FPGA 138 I/O 256FBGA
Lowest to $43.6568
Intel
IC FPGA 343 I/O 484FBGA
Lowest to $228.5374
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Amd
IC FPGA ARTIX UP 676FCBGA
Lowest to $485.0747
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 363 I/O 484FBGA
Lowest to $324.6269

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess