EN
  • EN
  • DE

PIC18F23K22-I/SS

Part No PIC18F23K22-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 28/40/44-Pin, Low-Power, High-Performance Microcontrollers with nanoWatt XLP Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 18K
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Supply Voltage 2.3 V ~ 5.5 V
Data Converters A/D 19x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1238180-PIC18F23K22-I/SS
Manufacturer Homepage www.microchip.com
Family Name PIC18F23K22
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian PIC18F23K22-I/SS CAD Model

Description

Microchip Technology PIC18F23K22-I/SS Microcontroller

The PIC18F23K22-I/SS is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design, versatility, and efficiency in a wide range of applications. This 8-bit microcontroller is part of the PIC18F K22 family and is designed to operate with an extended voltage range, making it suitable for low-power and battery-operated devices.

With a compact 28-SSOP (Shrink Small Outline Package) form factor, this MCU integrates 16KB of flash memory, providing ample space for complex programs and algorithms. Its 768 bytes of EEPROM and 1024 bytes of RAM ensure smooth data handling and storage capabilities, which are essential for data-intensive operations.

The PIC18F23K22-I/SS features an advanced RISC architecture, which allows for fast instruction execution with a typical clock speed of up to 64MHz using a Phase-Locked Loop (PLL) for precision. It supports a wide array of peripherals, including:

  • 25 I/O pins that offer flexibility in interfacing with external devices.
  • 12-bit Analog-to-Digital Converter (ADC) with up to 17 channels, enabling precise analog signal measurement.
  • Two Enhanced Capture/Compare/PWM (ECCP) modules for advanced motor control and other PWM applications.
  • Two Comparators with programmable on-chip voltage reference for real-time system monitoring and control.
  • Serial communication interfaces, such as SPI, I2C, and EUSART, which provide easy connectivity with other ICs, sensors, and modules.

Additionally, the PIC18F23K22-I/SS boasts a range of features that enhance its performance and reliability. These include:

  • Power-saving modes like Idle and Sleep for energy-efficient operation.
  • Programmable Brown-Out Reset (BOR) and Extended Watchdog Timer (EWDT) to safeguard against system failures.
  • In-Circuit Serial Programming™ (ICSP™) and In-Circuit Debug (ICD) capabilities for convenient programming and debugging.

Whether used in industrial control systems, consumer electronics, automotive applications, or IoT devices, the PIC18F23K22-I/SS offers a perfect balance of power, performance, and price, making it an excellent choice for designers looking for a reliable and cost-effective microcontroller solution.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1236 $55.1124
20+ $5.0245 $100.4900
31+ $4.8675 $150.8925
43+ $4.7105 $202.5515
55+ $4.5535 $250.4425
74+ $4.0824 $302.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,324 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess