EN
  • EN
  • DE

PIC18LF8620-I/PT

Part No PIC18LF8620-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 64/80-Pin High Performance 1 Mbit Enhanced FLASH Microcontrollers with A/D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 18F
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.75K x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 80-TQFP
Manufacturer Package 80-TQFP (12x12)
Win Source Part Number 1238356-PIC18LF8620-I/PT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name PIC18LF8620
Introduction Date November 01, 2001
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian PIC18LF8620-I/PT CAD Model

Description

Microchip Technology's PIC18LF8620-I/PT Microcontroller

The PIC18LF8620-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, crafted to cater to a wide range of embedded applications. This MCU is part of the esteemed PIC18 family, well-known for their robust architecture, rich feature set, and versatility. The PIC18LF8620-I/PT operates with an enhanced flash memory technology, providing both the flexibility and reliability needed for complex and demanding applications.

At the heart of the PIC18LF8620-I/PT lies a powerful 8-bit processor with an extended instruction set, enabling efficient handling of a variety of tasks. The microcontroller comes with 64KB of flash memory, which is ample space for storing application code. Additionally, it boasts 3,968 bytes of RAM and 1,024 bytes of EEPROM, offering sufficient room for data storage and retention across power cycles.

The MCU is equipped with an array of peripherals that enhance its functionality. It includes 10-bit Analog-to-Digital Converters (ADCs) with up to 13 channels, providing precise measurement capabilities for sensor interfacing. The device also features two analog comparators and a programmable 16-bit timer, allowing for advanced timing and control operations.

Connectivity is a strong suit of the PIC18LF8620-I/PT, offering various communication interfaces such as SPI, I2C, and USART, which are essential for modern embedded systems requiring interactions with other devices or networks. Moreover, it supports USB 2.0 for full-speed communication, making it suitable for PC interfacing and other USB-related applications.

The microcontroller is designed to operate within a wide voltage range of 2.0V to 5.5V, ensuring flexibility in different power environments. This feature, along with its low-power consumption modes, makes the PIC18LF8620-I/PT an ideal choice for battery-operated devices.

With its 80-pin TQFP (Thin Quad Flat Pack) package, the PIC18LF8620-I/PT is compact and suitable for space-constrained applications while still offering a rich set of I/O options. Whether it's for industrial control systems, automotive applications, or advanced consumer electronics, the PIC18LF8620-I/PT provides a scalable and cost-effective solution for designers and engineers looking to push the boundaries of their embedded projects.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess