EN
  • EN
  • DE

PIC18F23K20T-I/ML

Part No PIC18F23K20T-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28QFN / PIC PIC® XLP™ 18K Microcontroller IC 8-Bit 64MHz 8KB (4K x 16) FLASH 28-QFN (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN (6x6)
Base Product Number PIC18F23
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1352463-PIC18F23K20T-I/ML
Ultra Librarian 3D Model Ultra Librarian PIC18F23K20T-I/ML CAD Model

Description

Product Overview

The PIC18F23K20T-I/ML is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. Designed for advanced embedded systems, this MCU is part of the PIC18F K20 family, which is well-known for its robust architecture, versatile features, and reliable performance in various applications.

Key Features

  • Core: The PIC18F23K20T-I/ML features a powerful 8-bit PIC core with an enhanced RISC architecture, providing a perfect balance between power consumption and processing speed. This core operates at speeds up to 64 MHz using an external crystal, with an internal oscillator option for system cost reduction.
  • Memory: It comes with 8 KB of flash memory and 768 bytes of RAM, offering ample space for application code and data storage. The flash memory is self-programmable under software control, facilitating convenient in-circuit updates.
  • I/O and Peripherals: This MCU boasts 18 I/O pins and a range of integrated peripherals. These include an analog-to-digital converter (ADC) with 10-bit resolution, Capture/Compare/PWM (CCP) modules for advanced timing and control, and serial communication modules supporting SPI, I2C, and UART protocols.
  • Power Management: The PIC18F23K20T-I/ML excels in power management, featuring multiple power modes including a nanoWatt Power Managed mode for extreme power saving. This makes it suitable for battery-powered and energy-harvesting applications.
  • Temperature Range: The device operates over an extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.
  • Packaging: The MCU is available in a 28-pin QFN package, which is ideal for space-constrained applications while still providing adequate I/O capabilities.

Applications

The versatility of the PIC18F23K20T-I/ML makes it suitable for a wide range of applications, including industrial control systems, automotive electronics, home automation, consumer electronics, and IoT devices. Its rich set of features and low-power operation also make it a prime choice for portable and remote sensing applications.

Conclusion

Overall, the PIC18F23K20T-I/ML from Microchip Technology is a robust and versatile MCU that delivers excellent performance for complex embedded systems. Its comprehensive feature set, coupled with its power efficiency, makes it an ideal choice for designers looking to create sophisticated and reliable products with a competitive edge in the market.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess