EN
  • EN
  • DE

PIC18F2321T-I/SO

Part No PIC18F2321T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000172-PIC18F2321T-I/SO
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded -Microcontrollers
Series PIC® 18F
Package Tape & Reel (TR)
Speed 40MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, HLVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
Ultra Librarian 3D Model Ultra Librarian PIC18F2321T-I/SO CAD Model

Description

Microchip Technology's PIC18F2321T-I/SO Microcontroller

The PIC18F2321T-I/SO is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology. This powerful and versatile MCU is designed to cater to a wide range of applications, from simple to complex embedded systems. Encased in a compact SOIC-28 package, it is well-suited for space-constrained applications while providing ample functionality and programmability.

At the heart of the PIC18F2321T-I/SO is Microchip's advanced 8-bit architecture, which is engineered to deliver fast processing speeds and efficient operation. The device operates at a voltage range of 2.0V to 5.5V, making it versatile for various power environments. With a maximum CPU speed of 40MHz, it ensures swift execution of instructions, which is crucial for time-sensitive tasks and high-performance applications.

This MCU comes with 4KB of Flash memory, providing ample space for application code, and 256 bytes of EEPROM, which is ideal for non-volatile storage of configuration settings or small amounts of data. The inclusion of 256 bytes of RAM ensures smooth operation and data handling within the device.

One of the standout features of the PIC18F2321T-I/SO is its rich set of peripherals. It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 5 channels, allowing for precise monitoring and conversion of analog signals to digital data. The device also boasts two Enhanced Capture/Compare/PWM (ECCP) modules for advanced control of motors and other peripherals requiring pulse width modulation.

Furthermore, communication with other devices is made easy thanks to the integrated serial communication interfaces, including a synchronous serial port (SSP) with SPI and I2C capabilities, and an Enhanced USART module for serial communication.

For safety-critical applications, the PIC18F2321T-I/SO provides Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), Brown-out Reset (BOR), and Watchdog Timer (WDT) to ensure reliable operation under various conditions.

Designed to operate in the industrial temperature range from -40°C to +85°C, the PIC18F2321T-I/SO is a robust and reliable choice for a diverse array of applications, including industrial control systems, automotive electronics, consumer electronics, and IoT devices.

With its combination of performance, memory, and integrated peripherals, the PIC18F2321T-I/SO from Microchip Technology is an excellent choice for developers looking for a scalable and feature-rich MCU solution.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess