EN
  • EN
  • DE

PIC18F2321-E/SS027

Part No PIC18F2321-E/SS027
Manufacturer Microchip Technology
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085071-PIC18F2321-E/SS027
Categories OEM Parts(O-R)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC18F2321-E/SS027 CAD Model

Description

The PIC18F2321-E/SS027 is a high-performance microcontroller unit (MCU) from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the PIC18F family, renowned for its advanced features and capabilities that cater to a wide range of applications, including industrial control systems, automotive applications, consumer electronics, and more.

Key Features:

  • Enhanced Flash Memory: The PIC18F2321-E/SS027 is equipped with a substantial flash memory that allows for ample program storage, ensuring that it can handle complex applications and firmware updates with ease.
  • High Performance RISC CPU: It features a Reduced Instruction Set Computing (RISC) architecture, which delivers exceptional processing power and efficiency, allowing for faster execution of instructions and optimal power consumption.
  • Rich Peripheral Integration: This MCU includes a variety of built-in peripherals such as timers, serial communication modules (USART, SPI, I2C), PWM outputs, and Analog-to-Digital Converters (ADCs), providing designers with the tools they need to create versatile and multifunctional devices.
  • Robust I/O Capabilities: With numerous Input/Output pins, the device can interface with a wide range of sensors, actuators, and other external components, expanding its utility across different applications.
  • Low Power Consumption: The PIC18F2321-E/SS027 is designed for power-sensitive applications, featuring several power-saving modes to reduce energy consumption and extend the life of battery-powered devices.
  • Extended Temperature Range: This MCU can operate over an extended temperature range, making it suitable for harsh environments and demanding conditions.

Product Specifications:

  • Package: SSOP-28
  • Operating Voltage Range: 2.0V to 5.5V
  • Frequency: Up to 40MHz
  • Program Memory: 32KB
  • RAM: 1,536 bytes
  • Data EEPROM: 256 bytes
  • 10-bit, up to 8-channel ADC

The PIC18F2321-E/SS027 is an ideal choice for developers looking for a reliable and versatile MCU that offers a balance between performance and power efficiency. Its extensive features and robust design make it a go-to solution for a multitude of embedded system applications.

You May Also Be Interested in

Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess