EN
  • EN
  • DE

LTM8047IY#PBF

Part No LTM8047IY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC/DC UMODULE LDO BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Linear Technology
Series μModule
Packaging Tray
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 3.1V
Voltage Input MAX 32V
Voltage - Output 1 2.5 ~ 12 V
Current - Output (Maximum) 440mA
Voltage - Isolation 725V
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 45-BBGA Module
Dimension 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Manufacturer Package 45-BGA (11.25x9)
Win Source Part Number 784633-LTM8047IY#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM8047IY#PBF CAD Model

Description

The Linear Technology LTM8047IY#PBF is a versatile μModule (micromodule) DC/DC converter with a wide input voltage range, designed for a multitude of applications requiring efficient power conversion. This high-performance module integrates the inductor, power switches, and all support components into a compact, surface-mount package, making it an ideal solution for space-constrained applications.

Key Features:

  • Wide Input Voltage Range: The LTM8047IY#PBF operates over an input voltage range of 3.1V to 32V, which allows for flexibility in various power supply designs.
  • Adjustable Output Voltage: The output voltage can be adjusted from 2.5V up to 12.5V, accommodating a broad range of power requirements for different devices.
  • Integrated Components: With an integrated inductor and supporting components, this μModule converter simplifies design and minimizes external part count.
  • High Efficiency: Its high conversion efficiency helps to reduce power loss and improve system reliability.
  • Thermal Performance: The LTM8047IY#PBF is designed to operate at industrial temperatures ranging from -40°C to 125°C, ensuring performance under harsh conditions.
  • Multiple Protection Features: It includes overvoltage, overcurrent, and thermal protection to safeguard the module and downstream components from potential damage.
  • Compact Size: The small footprint of the μModule package is ideal for applications where board space is at a premium.

Applications:

The LTM8047IY#PBF is suitable for a wide range of applications including industrial, automotive, telecommunications, and battery-powered systems. Its robust design and comprehensive feature set make it an excellent choice for powering sensors, microcontrollers, and other sensitive electronic devices that require a stable and reliable power supply.

Summary:

Linear Technology's LTM8047IY#PBF μModule DC/DC converter is a compact, high-efficiency power solution that simplifies design and accelerates time-to-market for a wide array of electronic products. With its integrated components and advanced protection features, it provides a reliable and easy-to-implement solution for complex power management challenges.

You May Also Be Interested in

Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3652 $52.7304
5+ $21.6330 $108.1650
8+ $20.9570 $167.6560
10+ $20.2810 $202.8100
13+ $19.6049 $254.8637
18+ $17.5768 $316.3824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess