EN
  • EN
  • DE

LTM8025EY#PBF

Part No LTM8025EY#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-24V 72W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.6V
Maximum Input Voltage 36V
Voltage - Output 1 0.8 ~ 24V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 70-BBGA Module
Dimension 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm)
Supplier Device Package 70-BGA (15x9)
Part Number Series LTM8025
Manufacturer Pack Quantity 170
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811573-LTM8025EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8025EY#PBF CAD Model

Description

Product Overview: LTM8025EY#PBF

The LTM8025EY#PBF is a high-performance DC/DC µModule (micromodule) converter from Linear Technology, designed to provide efficient power management for a wide range of applications. This compact, encapsulated module integrates the inductor, power switches, DC/DC controller, and other supporting components within a single package, simplifying the design process and reducing the footprint on the PCB.

Key Features

  • Wide Input Voltage Range: The LTM8025EY#PBF operates over a broad input voltage range of 3.6V to 36V, making it suitable for a variety of supply sources, including industrial, automotive, and communications systems.
  • Adjustable Output Voltage: Users can set the output voltage from 0.8V to 5V, providing the flexibility needed to power different types of loads, from sensitive analog circuits to digital interfaces.
  • High Efficiency: With its advanced design, the LTM8025EY#PBF can deliver up to 3A of continuous output current with high efficiency, minimizing heat generation and energy loss.
  • Compact Design: The micromodule's small footprint (9mm x 15mm x 4.92mm) allows it to be used in space-constrained applications without sacrificing performance.
  • Integrated Protection Features: The product includes overvoltage, overtemperature, and overcurrent protection, ensuring reliable operation and a longer lifespan for both the module and the end application.

Applications

The LTM8025EY#PBF is ideal for a variety of applications where efficient power conversion is necessary. It is commonly used in:

  • Telecommunications infrastructure
  • Automotive electronics
  • Industrial control systems
  • Datacom and telecom systems
  • Battery-powered devices
  • Medical equipment

With its robust design and ease of use, the LTM8025EY#PBF is an excellent choice for engineers looking to reduce development time while ensuring consistent performance. Its pre-configured architecture allows for a simplified design process, making it a go-to solution for both rapid prototyping and mass production.

Linear Technology's commitment to quality ensures that the LTM8025EY#PBF micromodule converter is a reliable and durable choice for powering sophisticated electronic systems.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9706 $59.9412
5+ $24.5912 $122.9560
7+ $23.8228 $166.7596
9+ $23.0543 $207.4887
12+ $22.2858 $267.4296
16+ $19.9804 $319.6864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess