The PIC18F1230-I/ML from Microchip Technology is a robust and versatile 8-bit microcontroller that offers a perfect blend of power efficiency and performance for a wide range of embedded applications. This microcontroller is part of the popular PIC18F family, renowned for their ease of use and advanced features.
Key Features
- Core: PIC
- Speed: Up to 40MHz
- Program Memory: 4KB of Flash
- Data Memory: 256 Bytes of RAM
- EEPROM: 256 Bytes
- I/O Pins: 16
- Communication Peripherals: 1 x SPI, 1 x I2C, 1 x USART
- Timers: 4 x 8-bit and 3 x 16-bit
- Operating Voltage: 2.0V to 5.5V
The PIC18F1230-I/ML is designed with flexibility in mind, featuring a wide range of peripherals that are suitable for various applications, from industrial control systems to automotive applications. Its rich set of communication peripherals, including SPI, I2C, and USART, allows for easy integration into communication networks and for interfacing with other microcontrollers and devices.
With its 16 I/O pins, the PIC18F1230-I/ML can handle multiple inputs and outputs which are essential for sensor-based projects or for controlling actuators. The presence of multiple timers supports complex timing operations, which is critical for applications requiring precise control, such as motor control or PWM (Pulse Width Modulation) outputs.
The operating voltage range of 2.0V to 5.5V gives designers the flexibility to use the microcontroller in both low-power and standard-power applications. This, combined with its power-saving features, makes the PIC18F1230-I/ML an excellent choice for battery-operated devices.
Furthermore, the microcontroller comes in a compact 28-pin QFN (Quad Flat No-lead) package, making it suitable for space-constrained applications. The PIC18F1230-I/ML is also supported by Microchip's MPLAB development environment, which provides a comprehensive software framework for easy development and debugging.
In summary, the PIC18F1230-I/ML microcontroller from Microchip Technology is a powerful, versatile, and cost-effective solution for a wide array of embedded systems. Its rich feature set, coupled with Microchip's robust development tools, makes it a go-to choice for engineers and hobbyists alike.