EN
  • EN
  • DE

PIC18F06Q40-I/SL

Part No PIC18F06Q40-I/SL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 14SOIC / PIC series Microcontroller IC 8-Bit 64MHz 64KB (64K x 8) FLASH 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 18F
Package Tube
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 12
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 11x12b; D/A 2x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number PIC18F06Q40
MSL Level 2 (1 Year)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 150-PIC18F06Q40-I/SL
Standard Package 57
Win Source Part Number 1085064-PIC18F06Q40-I/SL
Ultra Librarian 3D Model Ultra Librarian PIC18F06Q40-I/SL CAD Model

Description

Microchip Technology PIC18F06Q40-I/SL Microcontroller

The PIC18F06Q40-I/SL is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture and versatile features tailored for a wide range of applications. This 8-bit MCU is built on Microchip's advanced, low-power technology, making it an ideal choice for energy-efficient and space-constrained applications.

Key Features:

  • CPU: The PIC18F06Q40-I/SL is equipped with an Enhanced Mid-range 8-bit core with a clock speed of up to 64 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: It boasts 24 KB of Flash program memory, along with 2 KB of SRAM and 256 Bytes of EEPROM, offering ample space for complex applications and data storage.
  • I/O and Peripherals: This MCU features 24 programmable I/O pins and a rich set of peripherals, including 5x 10-bit ADCs, 2x DACs, 4x PWMs, and multiple communication interfaces such as SPI, I2C, and EUSART, which enable seamless integration with a variety of sensors and actuators.
  • Intelligent Analog: With advanced analog capabilities, it integrates low-power comparators, zero-cross detect, and on-chip voltage reference, making it highly suitable for analog-intensive applications.
  • Power Management: The device supports multiple power modes, including Idle and Doze, to optimize power consumption for battery-powered devices.
  • PIC18-Q40 Family: Part of the PIC18-Q40 family, this MCU is compatible with a range of development tools and software libraries that can greatly accelerate the development process.
  • Package: The PIC18F06Q40-I/SL is available in a 28-pin SOIC package, providing a compact footprint for space-sensitive designs.

Applications:

Designed for versatility, the PIC18F06Q40-I/SL is an excellent choice for a multitude of applications, including industrial control systems, automotive electronics, home automation, consumer electronics, and Internet of Things (IoT) devices. Its robust feature set and low-power operation make it particularly well-suited for applications requiring reliable performance in challenging environments.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7764 $52.7516
44+ $2.2781 $100.2364
68+ $2.2069 $150.0692
94+ $2.1357 $200.7558
122+ $2.0645 $251.8690
163+ $1.8510 $301.7130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess