EN
  • EN
  • DE

PIC18C801-I/PT

Part No PIC18C801-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT ROMLESS 80TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 4 Weeks
Features PIC series Microcontroller IC 8-Bit 25MHz - ROMless 80-TQFP (12x12)
Manufacturer Microchip Technology
Series PIC® 18C
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 37
Program Memory Type ROMless
Supply Voltage 4.2V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 80-TQFP
Case / Package 80-TQFP (12x12)
Family Name PIC18C801
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC18C801I/PT, PIC18C801-I/PT-NDR
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889630-PIC18C801-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC18C801-I/PT CAD Model

Description

Microchip Technology's PIC18C801-I/PT Microcontroller

The PIC18C801-I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to a wide range of embedded system applications. This advanced MCU is built on Microchip's powerful PIC18 architecture, which is well-known for its robust instruction set, efficient operations, and exceptional versatility.

Key Features

  • Clock Speed: The PIC18C801-I/PT operates at a high clock speed, allowing for rapid processing and quick response times, which is essential for time-critical applications.
  • Program Memory: It boasts a substantial amount of flash memory for program storage, enabling complex and memory-intensive applications to run smoothly without external memory components.
  • I/O Pins: The device comes equipped with numerous input/output pins, which provide ample connectivity options for peripherals and other circuit components. This flexibility makes it ideal for a broad range of applications, from industrial control systems to consumer electronics.
  • Analog-to-Digital Converter (ADC): An integrated ADC allows the microcontroller to convert analog signals into digital data, facilitating the use of sensors and other analog devices within your projects.
  • Communication Peripherals: The PIC18C801-I/PT supports various communication protocols, including SPI, I2C, and UART, providing versatile options for serial communication with other devices.
  • Temperature Range: With an industrial temperature range, this MCU is designed to operate reliably in harsh environmental conditions, making it suitable for outdoor applications or those with extreme temperature variations.
  • Package: The component is available in a TQFP (Thin Quad Flat Package) form, which is ideal for space-constrained applications while still offering excellent thermal performance and good solderability.

Applications

The PIC18C801-I/PT microcontroller is a perfect choice for a variety of applications, including but not limited to:

  • Automotive systems
  • Home automation
  • Industrial control systems
  • Medical devices
  • Smart sensors
  • Consumer electronics

With its powerful features and Microchip's reputation for reliability, the PIC18C801-I/PT is a microcontroller that delivers performance and versatility, making it a go-to choice for engineers and hobbyists alike who are looking to develop sophisticated and robust embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3213 $65.2852
9+ $13.3922 $120.5298
14+ $12.9730 $181.6220
19+ $12.5549 $238.5431
24+ $12.1367 $291.2808
32+ $10.8813 $348.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,185 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess