EN
  • EN
  • DE

AT91CAP7E-NA-ZJ

Part No AT91CAP7E-NA-ZJ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 256KB ROM 225LFBGA / ARM7® CAP™ Microcontroller IC 16/32-Bit 80MHz 256KB (256K x 8) ROM 225-LFBGA (13x13)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series CAP™
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 16/32-Bit
Speed 80MHz
Connectivity EBI/EMI, FPGA, IrDA, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 32
Program Memory Size 256KB (256K x 8)
Program Memory Type ROM
RAM Size 160K x 8
Voltage - Supply (Vcc/Vdd) 1.08V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 225-LFBGA
Supplier Device Package 225-LFBGA (13x13)
Base Product Number AT91CAP7
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Win Source Part Number 1342564-AT91CAP7E-NA-ZJ
Ultra Librarian 3D Model Ultra Librarian AT91CAP7E-NA-ZJ CAD Model

Description

Microchip Technology's AT91CAP7E-NA-ZJ Microcontroller

The AT91CAP7E-NA-ZJ is a powerful and versatile microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of embedded applications. This MCU is part of the CAP7 series, which is known for its highly integrated architecture and efficiency in processing and power consumption.

At the heart of the AT91CAP7E-NA-ZJ is an ARM926EJ-S processor core, which operates at a speed of up to 190 MHz. This core provides high-performance processing capabilities with a Jazelle technology-enhanced 32-bit RISC architecture, making it suitable for applications requiring intensive operations such as multimedia and high-speed connectivity.

The MCU comes equipped with a substantial memory interface, featuring an Integrated Memory Controller (IMC) that supports both SDRAM and static memories. This flexibility allows designers to choose the optimal memory configuration for their specific application needs. Additionally, the AT91CAP7E-NA-ZJ includes a wide range of peripherals, such as USB, USART, SPI, and I2C interfaces, enabling it to handle various communication protocols with ease.

One of the standout features of the AT91CAP7E-NA-ZJ is its Customizable Logic (CAP), which allows developers to integrate custom-designed blocks into the MCU. This unique feature provides the flexibility to add application-specific functionality directly into the silicon, reducing the need for external components, and optimizing the overall system cost and performance.

Security is also a paramount concern in modern MCU applications, and the AT91CAP7E-NA-ZJ addresses this with its built-in security features. These include a secure boot mechanism and hardware encryption support, ensuring that data remains safe from unauthorized access and tampering.

In conclusion, the AT91CAP7E-NA-ZJ from Microchip Technology is a robust and adaptable microcontroller that is ideal for developers looking to create sophisticated and secure embedded systems. With its powerful ARM core, customizable logic options, and comprehensive peripheral set, this MCU stands as a top choice for applications demanding high performance and versatility.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess