EN
  • EN
  • DE

PIC18C442-I/P

Part No PIC18C442-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 33
Program Memory Size 16KB (8K x 16)
Program Memory Type OTP
Data RAM Size 512 x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-PDIP
Win Source Part Number 1088719-PIC18C442-I/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18C442-I/P CAD Model

Description

Microchip Technology PIC18C442-I/P Microcontroller

The PIC18C442-I/P is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and wide range of applications. This powerful MCU is part of the PIC18 family, which is well-known for its enhanced flash microcontrollers with 8-bit architecture. The PIC18C442-I/P is designed to cater to demanding applications that require efficient operation, reliability, and a high level of integration.

Key Features:

  • Core: The MCU features a PIC18 core with a maximum speed of 40 MHz, providing swift processing capabilities for complex operations.
  • Memory: It comes with 16 KB of flash program memory, ensuring ample space for application code. Additionally, it has 768 bytes of RAM for data storage and 256 bytes of EEPROM for non-volatile memory storage.
  • I/O Ports: The device offers 33 I/O pins, which are highly configurable, allowing for a flexible connection with peripherals and other devices.
  • 10-bit Analog-to-Digital Converter: Equipped with an integrated 10-bit ADC, the PIC18C442-I/P can handle up to 8 analog inputs, making it suitable for sensor interfacing and data acquisition tasks.
  • Communication Peripherals: It supports various communication protocols, including USART for serial communication, SPI, and I²C for multi-device communication, enhancing its connectivity options.
  • Timers and PWM: The MCU includes timers and up to two capture/compare/PWM (CCP) modules, which are essential for timing operations and PWM applications such as motor control.
  • Package: The IC is available in a 40-pin PDIP (Plastic Dual In-line Package), which is suitable for breadboard prototyping and easy soldering on PCBs.
  • Temperature Range: Operating within the industrial temperature range of -40°C to +85°C, the PIC18C442-I/P is reliable in extreme conditions.
  • Power Management: With its power-saving features, including Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), the MCU ensures reliable operation during power-up sequences.

Applications:

The PIC18C442-I/P is versatile enough to be used in a broad spectrum of applications, including but not limited to industrial control systems, automotive applications, home appliances, medical devices, and consumer electronics. Its robust feature set and adaptability make it an ideal choice for designers looking for a microcontroller that can meet a wide range of requirements while maintaining cost-effectiveness and ease of use.

With its combination of performance, memory options, and rich peripheral set, the PIC18C442-I/P from Microchip Technology stands as a solid choice for engineers and hobbyists alike who are developing advanced and reliable electronic products.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2647 $62.6470
23+ $5.1398 $118.2154
35+ $4.9792 $174.2720
48+ $4.8187 $231.2976
62+ $4.6581 $288.8022
83+ $4.1765 $346.6495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,150 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess