EN
  • EN
  • DE

PIC17LC756A-08I/PT

Part No PIC17LC756A-08I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 64TQFP / PIC series Microcontroller IC 8-Bit 8MHz 32KB (16K x 16) OTP 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 17C
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
RAM Size 902 x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number PIC17LC756
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names PIC17LC756A-08IPT,PIC17LC756A-08IPT-NDR
Standard Package 160
Win Source Part Number 1085063-PIC17LC756A-08I/PT
Ultra Librarian 3D Model Ultra Librarian PIC17LC756A-08I/PT CAD Model

Description

Microchip Technology PIC17LC756A-08I/PT Microcontroller

The PIC17LC756A-08I/PT is a high-performance microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to offer a robust combination of features for a variety of embedded applications. This microcontroller is part of the PIC17C756A family, known for its powerful architecture and wide range of integrated peripherals, making it an ideal choice for designers looking to enhance their projects with reliable and efficient control solutions.

With an operating speed of 8 MHz, this MCU delivers swift processing capabilities, ensuring responsive and efficient operation in time-critical applications. Its 16-bit CPU architecture allows for complex computations and supports a more extensive set of instructions compared to 8-bit counterparts, thereby expanding the potential use cases for this microcontroller.

The PIC17LC756A-08I/PT is equipped with 16 KB of on-chip EPROM, providing ample space for application code storage. The inclusion of 902 bytes of RAM ensures that the microcontroller can handle multitasking and data-intensive operations without a hitch. Additionally, it boasts an impressive array of built-in features, including:

  • 33 I/O pins: These versatile input/output pins facilitate the connection to various peripherals and external devices, enhancing the MCU's adaptability in complex systems.
  • Two 8-bit timers and two 16-bit timers: These provide precise timing and control for tasks that require accurate scheduling and delays.
  • Two Capture/Compare/PWM modules: These modules enable the microcontroller to perform advanced timing and pulse-width modulation tasks, critical for motor control and other applications requiring precise signal generation.
  • 10-bit Analog-to-Digital Converter (ADC): With multiple channels, the integrated ADC allows the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Serial Communication Interface: This facilitates communication with other microcontrollers, computers, or peripherals, using standard serial protocols.

The microcontroller is encapsulated in a 44-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. Its industrial temperature range of -40°C to +85°C guarantees reliable operation even in harsh environments. The PIC17LC756A-08I/PT is a testament to Microchip's commitment to providing versatile and dependable microcontrollers for advanced embedded systems.

You May Also Be Interested in

Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess