EN
  • EN
  • DE

PIC24FJ128DA106-I/MR

Part No PIC24FJ128DA106-I/MR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 64VQFN / PIC series Microcontroller IC 16-Bit 32MHz 128KB (43K x 24) FLASH 64-VQFN (9x9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 24F
Package Tray
Core Processor PIC
Core Size 16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, GFX, LVD, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (43K x 24)
Program Memory Type FLASH
RAM Size 24K x 8
Supply Voltage - Operating 2.2V ~ 3.6V
Data Converters A/D 16x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number PIC24FJ128DA106
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names PIC24FJ128DA106IMR
Standard Package 40
Win Source Part Number 1032446-PIC24FJ128DA106-I/MR
Ultra Librarian 3D Model Ultra Librarian PIC24FJ128DA106-I/MR CAD Model

Description

Microchip Technology PIC24FJ128DA106-I/MR

The PIC24FJ128DA106-I/MR is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This 16-bit MCU is an ideal choice for advanced applications that require ample memory, efficient power management, and a rich set of peripherals.

At the heart of the PIC24FJ128DA106-I/MR lies a powerful CPU core, capable of reaching up to 16 MIPS (Million Instructions Per Second) performance at 32 MHz. It comes with 128KB of Flash memory, allowing for substantial program storage, and 8KB of RAM for smooth and efficient data processing.

One of the standout features of this microcontroller is its integrated graphics controller, which supports monochrome, grayscale, and color display panels, making it an excellent choice for GUI-based applications. The graphics controller also includes a dedicated DMA channel, ensuring smooth and fast screen updates without burdening the CPU.

The device operates within a wide voltage range of 2.0V to 3.6V, which, coupled with its low-power consumption modes, makes it suitable for battery-operated devices. Its robustness is further emphasized by its extended temperature range, ensuring reliable operation in demanding environments.

For connectivity, the PIC24FJ128DA106-I/MR is equipped with a variety of peripherals, including UART, SPI, and I2C modules, and USB OTG for full-speed USB communication. This allows for easy integration with other components and systems, making it a flexible solution for complex embedded designs.

The MCU is available in a 64-pin QFN package and is characterized by its compact form factor, which is suitable for space-constrained applications. The PIC24FJ128DA106-I/MR also supports in-circuit serial programming (ICSP) and in-circuit debugging (ICD) for easy development and troubleshooting.

In summary, the PIC24FJ128DA106-I/MR from Microchip Technology is a feature-rich microcontroller that offers an optimal balance between performance, power efficiency, and integration, making it an excellent choice for designers looking to create sophisticated and power-sensitive applications in the industrial, automotive, and consumer electronics sectors.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8736 $68.6208
7+ $18.7688 $131.3816
10+ $18.1820 $181.8200
14+ $17.5953 $246.3342
17+ $17.0085 $289.1445
23+ $15.2495 $350.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
In Stock: 35 pieces Factory Stock: 35 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess