Microchip Technology's PIC17C756A-33I/PT Microcontroller
The PIC17C756A-33I/PT is a high-performance CMOS microcontroller with integrated analog-to-digital converter (ADC) from Microchip Technology. This powerful component is designed to cater to a wide range of applications, from automotive systems to industrial controls, and is particularly well-suited for real-time operations due to its fast instruction execution time.
Key Features:
- Core Processor: PIC
- Program Memory Size: 33KB (18K x 14)
- Data Memory Size: 902B (256 x 8 + 646 x 8)
- Speed: 33MHz
- Number of I/O: 50
- Temperature Range: -40°C to +85°C
- Operating Voltage: 4.5V to 5.5V
- Package / Case: 64-TQFP
- ADC Channels: 16
- ADC Resolution: 10-bit
- Peripherals: Timer/Counter, PWM, Serial Communication Interfaces
The PIC17C756A-33I/PT boasts a robust set of peripherals including multiple timers, PWM channels, and serial communication interfaces such as USART, SPI, and I2C, allowing for versatile connectivity options. The 10-bit ADC with 16 channels offers precise analog signal measurement, which is essential for sensor interfacing and data acquisition tasks.
This microcontroller operates at a maximum frequency of 33MHz, providing a balanced trade-off between speed and power consumption. The device is encapsulated in a 64-TQFP package, ensuring a compact footprint while still offering ample I/O pins for interfacing with other components in a system.
With its extended temperature range, the PIC17C756A-33I/PT is engineered to perform reliably in harsh environments, making it an ideal choice for automotive and industrial applications where temperature extremes are common.
In summary, the PIC17C756A-33I/PT from Microchip Technology is a versatile, high-speed microcontroller that provides a rich feature set for complex and demanding applications. Its integration of an ADC, numerous peripherals, and a robust design ensures it can meet the needs of a wide array of embedded system designs.