EN
  • EN
  • DE

PIC17C756A-16I/L

Part No PIC17C756A-16I/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 50
Program Memory Size 32KB (16K x 16)
Program Memory Type OTP
Data RAM Size 902 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 12x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 037982-PIC17C756A-16I/L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC17C756A-16I/L CAD Model

Description

Microchip Technology PIC17C756A-16I/L Microcontroller

The PIC17C756A-16I/L is a high-performance 8-bit CMOS microcontroller with integrated analog features, designed by Microchip Technology. This powerful MCU is ideal for applications requiring a combination of computational power and precise analog signal management, such as in industrial control systems, automotive electronics, and advanced consumer products.

Key Features

  • CPU: The PIC17C756A-16I/L features a high-speed RISC processor architecture that allows for efficient instruction execution, with most instructions requiring just one machine cycle. This results in exceptional processing power, capable of reaching speeds up to 16 MHz.
  • Memory: Equipped with 16KB of on-chip EPROM, this microcontroller provides ample space for complex programs. Additionally, it has 902 bytes of RAM for variable storage and 303 bytes of data EEPROM for non-volatile storage needs.
  • I/O and Peripherals: It includes 33 I/O pins and a range of integrated peripherals, such as two 8-bit and two 16-bit timers, a synchronous serial port for SPI and I²C communication, and two capture/compare/PWM modules that enhance its versatility in control applications.
  • Analog Features: The PIC17C756A-16I/L stands out with its 10-bit, 8-channel Analog-to-Digital Converter (ADC), which allows for precise digital interpretation of analog signals.
  • Power Management: With power-saving features such as selectable oscillator options, a power-on reset, and a watchdog timer, the MCU ensures reliable operation while optimizing power consumption.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.

Package and Temperature Range

The PIC17C756A-16I/L comes in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, which provides a compact footprint while allowing for easy integration into a wide range of applications. Its robust design ensures reliable performance even under challenging conditions.

Applications

Thanks to its advanced features and high integration level, the PIC17C756A-16I/L is an excellent choice for complex and demanding applications. These include but are not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Motor control
  • Smart sensors
  • Home appliances

With its combination of processing power, analog functionality, and robust design, the PIC17C756A-16I/L from Microchip Technology is a versatile and reliable microcontroller that can enhance the performance and capabilities of a wide array of electronic products.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9154 $75.6616
8+ $15.5209 $124.1672
12+ $15.0358 $180.4296
16+ $14.5507 $232.8112
21+ $14.0656 $295.3776
28+ $12.6103 $353.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess