EN
  • EN
  • DE

PIC17C756A-16/L

Part No PIC17C756A-16/L
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB OTP 68PLCC / MCU 8-bit PIC RISC 16KB PROM 5V 68-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 17C
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 50
Program Memory Size 32KB (16K x 16)
Program Memory Type One Time Programmable(OTP)
RAM Size 902 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 12x10b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 68-LCC (J-Lead)
Manufacturer Package 68-PLCC (24.23x24.23)
Win Source Part Number 792065-PIC17C756A-16/L
Popularity Medium
Supply and Demand Status Limited
Family Name PIC17C756
Introduction Date July 31, 1998
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian PIC17C756A-16/L CAD Model

Description

Microchip Technology's PIC17C756A-16/L Microcontroller

The PIC17C756A-16/L is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This powerful MCU is designed to cater to a wide range of applications, including industrial control systems, automotive electronics, and complex embedded systems. The PIC17C756A-16/L operates at a maximum frequency of 16 MHz, providing swift processing capabilities for time-sensitive tasks.

Key Features:

  • Core: The device is built around a high-speed, 8-bit PIC17 microcontroller core, providing a solid foundation for both simple and complex applications.
  • Memory: It comes equipped with 16 KB of on-chip EPROM for program storage, ensuring ample space for your application code. Additionally, it offers 902 bytes of RAM for data storage and manipulation.
  • I/O Ports: With 33 dedicated input/output (I/O) ports, this MCU offers extensive interfacing capabilities, allowing it to connect with a multitude of sensors, actuators, and other peripherals.
  • Timers: The inclusion of multiple timers, including two 16-bit and one 8-bit timers, provides excellent timing solutions for a variety of tasks, from simple delays to complex pulse width modulation (PWM).
  • Analog-to-Digital Converter: An integrated 10-bit, 8-channel Analog-to-Digital Converter (ADC) allows for precise measurement of analog signals, which is essential for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: The MCU supports various communication protocols, including a synchronous serial port for SPI and I2C, as well as a USART for RS-232, RS-485, and LIN.
  • Power Management: Its power-saving features, such as a selectable sleep mode and watchdog timer, make it an excellent choice for battery-operated or power-conscious applications.

The PIC17C756A-16/L is offered in a 68-pin PLCC (Plastic Leaded Chip Carrier) package, ensuring a compact footprint while maintaining ease of integration into a variety of PCB layouts. Its robustness is further highlighted by its wide operating voltage range and extended temperature range, making it suitable for demanding environments.

Whether you are developing a sophisticated control system or a simple automation project, the Microchip PIC17C756A-16/L microcontroller provides the performance, reliability, and flexibility needed to meet the challenges of modern electronics design.

You May Also Be Interested in

Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess