EN
  • EN
  • DE

PIC17C44-25/PT

Part No PIC17C44-25/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features PIC series Microcontroller IC 8-Bit 25MHz 16KB (8K x 16) OTP 44-TQFP (10x10)
Manufacturer Microchip Technology
Series PIC® 17C
Package Tray
Core Processor PIC
Core Size 8-Bit
Speed 25MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 33
Program Memory Size 16KB (8K x 16)
Program Memory Type OTP
Supply Voltage 4.5V ~ 6V
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name PIC17C44
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889620-PIC17C44-25/PT
Ultra Librarian 3D Model Ultra Librarian PIC17C44-25/PT CAD Model

Description

The PIC17C44-25/PT is a high-performance, 8-bit CMOS EPROM-based microcontroller with integrated features tailored for more demanding control applications. Manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors, this microcontroller offers a robust suite of capabilities for designers focused on automotive, industrial, and consumer markets.

Key Features

  • High-Speed Performance: With a 25 MHz clock speed, this microcontroller provides rapid processing capabilities, making it suitable for time-critical tasks and complex algorithms.
  • Enhanced EPROM: The device comes with 16KB of on-chip EPROM, allowing for reliable storage of application code with the convenience of in-circuit programming.
  • Generous I/O Options: It features 33 dedicated input/output lines that support various interface standards, ensuring versatility in peripheral connectivity.
  • Robust Timer Modules: Equipped with multiple timer modules, the PIC17C44-25/PT can handle a wide range of timing and counting functions essential for real-time control applications.
  • Advanced Interrupt Handling: A priority-level interrupt system enables efficient task management and processor response to critical events.
  • Low Power Consumption: The microcontroller is designed for power-sensitive applications, featuring power-saving modes like sleep and idle, which help to minimize energy usage.

Applications

The PIC17C44-25/PT is ideally suited for application areas requiring complex control systems and high-speed data processing. Typical applications include:

  • Automotive engine control systems
  • Industrial automation and process control
  • Consumer electronics
  • Telecommunications infrastructure
  • Robotics and embedded systems

Package and Quality Assurance

The microcontroller is available in a 44-pin TQFP (Thin Quad Flat Package) that provides a compact footprint while allowing for efficient thermal management. Microchip Technology's commitment to quality ensures that the PIC17C44-25/PT meets stringent industry standards for reliability and performance.

Design Support

Microchip Technology provides extensive design support for the PIC17C44-25/PT, including development tools, application notes, and software libraries to streamline the development process and reduce time to market for your products.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess