EN
  • EN
  • DE

PIC17C44-16/P

Part No PIC17C44-16/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB OTP 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 33
Program Memory Size 16KB (8K x 16)
Program Memory Type OTP
Data RAM Size 454 x 8
Supply Voltage - Operating 4.5 V to 6 V
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 40-PDIP
Win Source Part Number 1088710-PIC17C44-16/P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC17C44-16/P CAD Model

Description

Microchip Technology PIC17C44-16/P Microcontroller

The PIC17C44-16/P is a high-performance 8-bit microcontroller from the renowned manufacturer, Microchip Technology. This versatile microcontroller is designed to cater to a wide array of applications, ranging from industrial control systems to automotive applications, and is well-suited for tasks that require a robust and reliable microcontroller with a rich set of features.

Featuring a 16 MHz clock speed, the PIC17C44-16/P ensures swift processing capabilities, which is crucial for time-sensitive operations and real-time applications. Its architecture is optimized for efficient instruction execution, allowing developers to create highly optimized code for various tasks.

One of the key features of the PIC17C44-16/P is its ample program memory, which provides sufficient space for complex programs and software stacks. Additionally, it comes equipped with a generous amount of RAM, enabling it to handle multitasking and data-intensive processes with ease. The integration of EEPROM also offers non-volatile memory storage, which is essential for saving configuration settings and data that must be preserved across power cycles.

The microcontroller boasts a wide operating voltage range, ensuring compatibility with different power supplies and making it suitable for battery-operated devices. Its power-saving features, including various sleep modes, help in extending battery life and reducing power consumption in portable and remote applications.

For connectivity, the PIC17C44-16/P includes a range of I/O options. It has multiple digital I/O pins that can be configured for input or output, which are essential for interfacing with sensors, actuators, and other peripherals. Additionally, it supports serial communication protocols, allowing it to communicate with other microcontrollers, computers, and network modules.

Embedded systems designers will appreciate the robustness of the PIC17C44-16/P, which is encapsulated in a durable DIP package, ensuring easy handling and integration into a variety of circuit boards. Its reliability is backed by Microchip's commitment to quality, making it a trusted choice for mission-critical applications.

In summary, the Microchip Technology PIC17C44-16/P microcontroller is a powerful and versatile component that provides a comprehensive solution for developers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6637 $65.3274
4+ $26.8010 $107.2040
6+ $25.9635 $155.7810
8+ $25.1260 $201.0080
11+ $24.2884 $267.1724
14+ $21.7758 $304.8612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,328 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess