EN
  • EN
  • DE

PIC17C42A-33/P

Part No PIC17C42A-33/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB OTP 40DIP / PIC PIC® 17C Microcontroller IC 8-Bit 33MHz 4KB (2K x 16) OTP 40-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 33MHz
Connectivity UART/USART
Peripherals POR, PWM, WDT
Number of I/O 33
Program Memory Size 4KB (2K x 16)
Program Memory Type OTP
RAM Size 232 x 8
Voltage - Supply (Vcc/Vdd) 4.5V ~ 6V
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Through Hole
Case / Package 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-PDIP
Base Product Number PIC17C42
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC17C42A-33/P-NDR
Standard Package 10
Win Source Part Number 1321948-PIC17C42A-33/P
Ultra Librarian 3D Model Ultra Librarian PIC17C42A-33/P CAD Model

Description

Microchip Technology's PIC17C42A-33/P Microcontroller

The PIC17C42A-33/P is a high-performance 8-bit CMOS microcontroller from Microchip Technology, designed for a wide range of applications that demand a powerful and flexible computing core. This microcontroller is particularly well-suited for real-time control systems due to its high clock speed and extensive feature set.

Key Features

  • CPU Speed: The PIC17C42A-33/P operates at a maximum frequency of 33 MHz, providing rapid instruction execution that can meet the needs of time-critical tasks.
  • Program Memory: It comes with 8KB of on-chip EPROM, offering ample space for complex programs and algorithms.
  • Data Memory: With 454 bytes of RAM, this microcontroller can handle significant data processing and storage requirements.
  • I/O Ports: It includes versatile I/O capabilities with 33/36 I/O pins that can be used for interfacing with sensors, actuators, and other peripherals.
  • Timers: The device has two 16-bit timers, which are essential for precise event timing and pulse width modulation (PWM) for motor control and other applications.
  • Serial Communication: Integrated USART module allows for serial communication, enabling easy data exchange with other microcontrollers, computers, and devices.
  • Power Management: The PIC17C42A-33/P has power-saving features such as a power-on reset, selectable oscillator options, and sleep mode to ensure efficient power usage.

Applications

The versatility of the PIC17C42A-33/P makes it ideal for various applications, including but not limited to:

  • Industrial control systems
  • Automotive systems
  • Robotics
  • Home automation
  • Consumer electronics

Package and Quality

This microcontroller is available in a 40-pin PDIP (Plastic Dual In-line Package), ensuring easy integration into a wide range of circuit boards. Microchip Technology's commitment to quality means that the PIC17C42A-33/P is manufactured to the highest standards, ensuring reliability and performance in even the most demanding environments.

Whether you're designing a sophisticated control system or looking for a reliable microcontroller for your next project, the PIC17C42A-33/P offers the features and capabilities to meet your needs.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess