EN
  • EN
  • DE

PIC16LF877-04/PQ

Part No PIC16LF877-04/PQ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44MQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tray
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 4MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 33
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 44-QFP
Supplier Device Package 44-MQFP (10x10)
Base Product Number PIC16LF877
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1368852-PIC16LF877-04/PQ
Ultra Librarian 3D Model Ultra Librarian PIC16LF877-04/PQ CAD Model

Description

Microchip Technology's PIC16LF877-04/PQ Microcontroller

The PIC16LF877-04/PQ is a high-performance, CMOS Flash-based 8-bit microcontroller with integrated Analog-to-Digital Converter (ADC) from Microchip Technology. This versatile microcontroller is ideal for a wide range of applications, from industrial controls to consumer electronics, automotive systems, and more. Its robust feature set and low-power consumption make it particularly well-suited for battery-operated and power-sensitive applications.

Key Features:

  • High-Performance RISC CPU: Features only 35 single-word instructions to learn, providing a fast learning curve for new users. The device operates at a maximum frequency of 4 MHz, with a wide operating voltage range.
  • Flash Memory: Comes with 14 KB of reprogrammable Flash memory, offering the flexibility of in-circuit programming and the reliability for self-programming capabilities.
  • Integrated Peripherals: Includes 33 I/O pins, two capture/compare/PWM modules, and a synchronous serial port that can be configured as either 3-wire Serial Peripheral Interface (SPI) or the 2-wire Inter-Integrated Circuit (I²C™) bus.
  • Analog Features: Boasts an 8-channel, 10-bit ADC, two analog comparators with programmable on-chip voltage reference, and programmable input multiplexing from device inputs and internal voltage reference.
  • Timer Modules: Contains three timers, one 8-bit timer, and two 16-bit timers, which can operate as a counter or as a timer.
  • EEPROM Data Memory: Provides 256 bytes of EEPROM data memory, allowing data storage that is not lost when power is removed.
  • Power-Saving Features: Includes several power modes such as Power-down mode and Power-saving Sleep mode, which considerably reduce power consumption.
  • Package: Available in a 44-pin PQFP (Plastic Quad Flat Pack) package.

Applications:

The PIC16LF877-04/PQ is designed to be versatile and is used in a variety of applications including:

  • Automotive systems
  • Industrial automation and control
  • Consumer electronics
  • Smart sensors and instrumentation
  • Home appliances
  • Medical devices

With its rich feature set and low-power operation, the PIC16LF877-04/PQ from Microchip Technology stands out as a reliable and efficient choice for designers looking to optimize their embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess