EN
  • EN
  • DE

600S0R2AT250T

Part No 600S0R2AT250T
Manufacturer ATC
Catalog Custom Parts (0 - A)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1136722-600S0R2AT250T
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 600S0R2AT250T CAD Model

Description

The 600S0R2AT250T is a high-frequency ceramic multilayer capacitor (MLCC) from American Technical Ceramics (ATC). These capacitors are specifically designed for demanding applications where high reliability, high Q (quality factor), and low ESR (equivalent series resistance) are critical. They are commonly used in RF (radio frequency) and microwave circuits, as well as in high-frequency filtering and impedance matching applications.

Applications

  • RF and microwave circuits: Filtering, tuning, and impedance matching.
  • Wireless communication systems: Amplifiers, oscillators, and mixers.
  • High-frequency filters: Eliminating unwanted noise and interference.
  • Impedance matching networks: Optimizing signal transfer between components.
  • Medical devices: Ensuring reliable performance in critical medical equipment.

Features

  • High Q (quality factor): Minimizes energy loss and improves circuit performance.
  • Low ESR (equivalent series resistance): Reduces heat generation and improves efficiency.
  • High self-resonant frequency (SRF): Allows for operation at high frequencies without performance degradation.
  • Small size: Allows for compact PCB layouts.
  • Stable performance over temperature: Ensures consistent performance across a wide temperature range.

Benefits

  • Improved circuit performance: High Q and low ESR result in better signal integrity and efficiency.
  • Reduced noise and interference: Effective filtering of unwanted signals.
  • Reliable operation: Stable performance over temperature and voltage.
  • Space-saving design: Small size allows for high-density layouts.
  • Versatile application: Suitable for a wide range of high-frequency circuits.

Technical Specifications

The 600S0R2AT250T has a capacitance of 0.2 pF (picofarads). The voltage rating is 250 VDC. The operating temperature range is typically between -55°C and +125°C. The capacitor is available in a standard EIA case size. ATC's high-frequency MLCCs are compliant with various industry standards, including RoHS. The dielectric material is a high-quality ceramic that provides excellent stability and performance.

You May Also Be Interested in

Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Conexant Systems
Need more? Email Us
Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Amd
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Anachip Corp
Need more? Email Us
Anachip Corp
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Amd
Contact for details
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.4230 $59.2200
335+ $0.3471 $116.2785
520+ $0.3363 $174.8760
710+ $0.3254 $231.0340
920+ $0.3146 $289.4320
1,230+ $0.2821 $346.9830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 795 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess