EN
  • EN
  • DE

PIC16LF874-04/PT

Part No PIC16LF874-04/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 4MHz
Number of I/O 33
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 192 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 061859-PIC16LF874-04/PT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF874-04/PT CAD Model

Description

Product Overview: PIC16LF874-04/PT

The PIC16LF874-04/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency, reliability, and versatility in a wide array of applications. This MCU is part of the PIC16 family, which is known for its user-friendly interface and robust architecture, making it an ideal choice for both beginners and experienced engineers.

Key Features

  • CPU: The device features a 14-bit instruction set architecture, providing a good balance between program memory size and control over hardware resources.
  • Speed: It operates at a speed of up to 4 MHz, ensuring swift execution of instructions and efficient handling of tasks.
  • Program Memory: With 7 KB of flash memory, the PIC16LF874-04/PT offers ample space for application code, which is vital for complex operations.
  • Data Memory: It includes 192 bytes of RAM and 192 bytes of EEPROM, allowing for the storage of volatile and non-volatile data respectively.
  • I/O Ports: The MCU provides 33 input/output pins, granting developers the flexibility to connect a variety of peripherals and interface with external components.
  • Peripherals: It comes with built-in peripherals including two Capture/Compare/PWM modules, two 8-bit timers, and one 16-bit timer, enhancing its functionality for a range of tasks.
  • Analog Features: The device has a 10-bit Analog-to-Digital Converter (ADC) with up to 14 channels, enabling precise analog signal measurement and conversion.
  • Low Power Consumption: As part of the 'LF' series, this MCU is designed for low-power operation, which is critical for battery-powered or energy-sensitive applications.

Applications

The PIC16LF874-04/PT is versatile enough to be used in various applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Applications
  • Consumer Electronics
  • Medical Devices
  • Home Automation

Quality and Support

Microchip Technology provides extensive support for their products, offering a comprehensive set of development tools, software libraries, and documentation to assist developers in creating reliable and effective applications. Additionally, the PIC16LF874-04/PT is backed by Microchip's commitment to quality, ensuring that each MCU meets the highest standards of performance and durability.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess