EN
  • EN
  • DE

PIC16LF872T-I/SO

Part No PIC16LF872T-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® 16F
Package Tape & Reel
Product Status Active
Programmable Verified
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 64 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 2.2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16LF872
Standard Package 1,600 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 655451-PIC16LF872T-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF872T-I/SO CAD Model

Description

Product Overview: PIC16LF872T-I/SO

The PIC16LF872T-I/SO is a high-performance, 8-bit microcontroller crafted by the renowned semiconductor manufacturer, Microchip Technology. This microcontroller is part of the expansive PIC family, which is celebrated for its versatility and reliability in a wide array of applications. The PIC16LF872T-I/SO is designed to cater to a broad spectrum of electronic projects, ranging from simple hobbyist creations to sophisticated industrial controls.

Key Features

  • Flash Memory: The device comes with a substantial amount of onboard flash memory that allows for ample space for application code, making it suitable for complex programs and iterative development processes.
  • EEPROM: An integrated Electrically Erasable Programmable Read-Only Memory (EEPROM) provides convenient data storage that can be accessed and modified during runtime.
  • I/O Ports: Multiple input/output ports are available, offering flexibility in interfacing with other peripherals and sensors, thereby expanding the microcontroller's range of potential uses.
  • Low Power Consumption: The 'LF' designation indicates that the PIC16LF872T-I/SO is part of Microchip's low-power series, making it an excellent choice for battery-powered or energy-sensitive applications.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliability and performance even under harsh conditions.
  • Serial Communication: The inclusion of serial communication interfaces supports the integration with other microcontrollers and devices, allowing for complex, multi-device systems.
  • Timers and Analog-to-Digital Converter: Built-in timers and an ADC (Analog-to-Digital Converter) add to the microcontroller's functionality, accommodating tasks that require precise timing and analog signal processing.

Packaging and Quality

The PIC16LF872T-I/SO is packaged in a compact SOIC (Small Outline Integrated Circuit) form, which is suitable for space-constrained applications while still being amenable to standard PCB (Printed Circuit Board) assembly processes. Microchip Technology's commitment to quality ensures that each microcontroller meets high standards of performance and reliability.

Applications

With its robust feature set, the PIC16LF872T-I/SO is an ideal microcontroller for a diverse range of applications, including but not limited to automation systems, consumer electronics, automotive components, and IoT (Internet of Things) devices. Its adaptability and power efficiency make it a go-to choice for developers and engineers seeking a reliable microcontroller solution.

Overall, the PIC16LF872T-I/SO by Microchip Technology represents a blend of performance, efficiency, and versatility, making it a valuable component in any electronic developer's toolkit.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5848 $59.2632
22+ $5.4030 $118.8660
34+ $5.2342 $177.9628
46+ $5.0653 $233.0038
59+ $4.8964 $288.8876
79+ $4.3899 $346.8021
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess