EN
  • EN
  • DE

PIC16LF819-I/SOTSL

Part No PIC16LF819-I/SOTSL
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 18SOIC / PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 3.5KB (2K x 14) FLASH 18-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 5.5V
Data Converters A/D 5x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package 18-SOIC
Base Product Number PIC16LF819
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF819ISOTSL,PIC16LF819-ISOTSL,PIC16LF819-ISOTSL-NDR
Standard Package 42
Win Source Part Number 1322183-PIC16LF819-I/SOTSL
Ultra Librarian 3D Model Ultra Librarian PIC16LF819-I/SOTSL CAD Model

Description

Microchip Technology's PIC16LF819-I/SO: A Compact and Versatile Microcontroller

The PIC16LF819-I/SO from Microchip Technology is a powerful and feature-rich 8-bit microcontroller that offers a perfect blend of performance, power efficiency, and flexibility, making it an ideal choice for a wide range of applications. This microcontroller is part of Microchip's renowned PIC16 family, known for its user-friendly interface and robust architecture.

Housed in a small-outline package, the PIC16LF819-I/SO is designed for space-constrained applications. It operates with an enhanced mid-range 8-bit architecture and comes with 3.5KB of flash memory, which provides ample space for application code. Its 256 bytes of EEPROM and 256 bytes of RAM ensure sufficient data storage and operational capabilities for complex tasks.

The device operates on a wide voltage range of 2.0V to 5.5V, making it suitable for low-power and battery-operated applications. The low-power consumption is further supported by its Power-Saving Sleep mode, which significantly reduces energy usage when the device is not active.

Among its many features, the PIC16LF819-I/SO includes an integrated 10-bit analog-to-digital converter (ADC) with up to eight channels, allowing for precise analog signal measurement. It also boasts two comparators, a Capture/Compare/PWM (CCP) module, and a Universal Synchronous Asynchronous Receiver Transmitter (USART) module, which provides serial communication capabilities for enhanced connectivity.

Programming and debugging the microcontroller is simplified with its in-circuit debug (ICD) and in-circuit serial programming (ICSP) capabilities. These features enable developers to iterate and refine their designs without the need to remove the microcontroller from its application environment.

With its extensive peripheral set and integration, the PIC16LF819-I/SO is suitable for a diverse array of applications, including industrial control systems, automotive systems, consumer electronics, and Internet of Things (IoT) devices. Its robust design and ease of use make it a go-to solution for engineers and hobbyists alike who require a reliable and flexible microcontroller for their projects.

Overall, the PIC16LF819-I/SO stands out as a compact, efficient, and versatile microcontroller that offers a powerful set of features to drive innovation in electronic design.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $11.7177
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7423 $58.4538
13+ $7.9937 $103.9181
20+ $7.7439 $154.8780
27+ $7.4941 $202.3407
35+ $7.2443 $253.5505
47+ $6.4949 $305.2603
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,056 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess