EN
  • EN
  • DE

PIC16LF76-I/ML

Part No PIC16LF76-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28QFN / MCU 8-bit PIC RISC 14KB Flash 2.5V/3.3V/5V 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
RAM Size 368 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 5x8b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Win Source Part Number 792056-PIC16LF76-I/ML
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16LF76
Introduction Date March 02, 2001
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC16LF76-I/ML CAD Model

Description

Microchip Technology's PIC16LF76-I/ML Microcontroller

The PIC16LF76-I/ML is a versatile and powerful microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications, from simple to complex embedded systems. This MCU is part of the renowned PIC microcontroller family, which is well-known for its ease of use, reliability, and cost-effectiveness.

This particular model is packed with features that make it an excellent choice for designers and engineers. It is built on a high-performance RISC CPU architecture, which allows for efficient processing and execution of instructions with minimal power consumption. The PIC16LF76-I/ML operates at a voltage range of 2.0V to 5.5V, making it suitable for battery-powered and low-power applications.

The device comes with 14KB of flash memory, providing ample space for program storage, and 368 bytes of RAM for data handling. Additionally, it has 256 bytes of EEPROM, which is useful for storing non-volatile data that must be preserved between power cycles. The MCU also features a 10-bit, 8-channel Analog-to-Digital Converter (ADC), allowing it to interface with analog sensors and convert their signals into digital values for processing.

With a total of 33 input/output (I/O) pins, the PIC16LF76-I/ML can handle multiple peripheral devices and user interfaces. These I/O pins are highly flexible and can support various communication protocols, including SPI and I2C, which are essential for modern embedded systems that require connectivity with other ICs and sensors.

One of the key advantages of this MCU is its programmability. It is supported by Microchip's MPLAB IDE and programming tools, which provide a user-friendly environment for code development and debugging. The PIC16LF76-I/ML comes in a 44-pin QFN (Quad Flat No-lead) package, which is ideal for space-constrained applications.

Overall, the PIC16LF76-I/ML microcontroller is a robust and feature-rich solution for a broad spectrum of applications, including industrial control systems, automotive electronics, home automation, and consumer electronics. Its combination of power efficiency, extensive memory, and versatile I/O options make it a go-to choice for developers looking for a reliable MCU for their next project.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess