EN
  • EN
  • DE

PIC16LF737-I/ML

Part No PIC16LF737-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 061848-PIC16LF737-I/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF737-I/ML CAD Model

Description

Microchip Technology PIC16LF737-I/ML Microcontroller

The PIC16LF737-I/ML is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer a versatile and efficient solution for embedded control applications. Housed in a compact 44-pin QFN package, this device is particularly suitable for space-constrained environments while providing a robust set of features.

At the heart of the PIC16LF737-I/ML lies a powerful RISC architecture that enables the execution of most instructions in just one machine cycle, with a maximum clock speed of up to 20 MHz. The microcontroller incorporates 7 KB of flash memory for program storage, ensuring ample space for complex code and the ability to reprogram in-circuit via serial programming. Additionally, it includes 192 bytes of EEPROM for data storage that requires read/write access during operation.

The device boasts 256 bytes of RAM, providing the necessary workspace for temporary data storage during program execution. Its comprehensive peripheral set includes an analog-to-digital converter (ADC) with up to 14 channels and 10-bit resolution, offering precise analog signal measurement capabilities. This is complemented by two analog comparators, enhancing the MCU's ability to respond to analog threshold events.

For communication purposes, the PIC16LF737-I/ML supports serial communication via USART, which can be configured for standard RS-232, RS-485, and LIN protocols. This is supplemented by an SPI and I²C interface for multi-device communication on a bus.

With two Capture/Compare/PWM (CCP) modules, the microcontroller can handle complex timing tasks, including pulse width modulation for motor control and other applications requiring precise signal generation. Additionally, the PIC16LF737-I/ML features a Timer1 module that includes a 16-bit counter, further extending its timing capabilities.

Designed with power efficiency in mind, the PIC16LF737-I/ML operates at a voltage range of 2.0V to 5.5V, making it ideal for low-power and battery-operated applications. The device also includes power-saving features such as Power-on Reset (POR), Power-up Timer (PWRT), Oscillator Start-up Timer (OST), and Brown-out Reset (BOR) to ensure reliable operation under varying power conditions.

In summary, the PIC16LF737-I/ML from Microchip Technology is a feature-rich and versatile microcontroller, perfect for a wide array of embedded applications where space, power efficiency, and functionality are critical.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.8131 $60.8131
3+ $49.8983 $149.6949
4+ $48.3391 $193.3564
5+ $46.7798 $233.8990
7+ $45.2206 $316.5442
9+ $40.5417 $364.8753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess