EN
  • EN
  • DE

PIC16LF726T-I/SS

Part No PIC16LF726T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 28SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 25
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
Data RAM Size 368 x 8
Supply Voltage - Operating 1.8 V to 3.6 V
Data Converters A/D 11x8b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-SSOP
Win Source Part Number 1088677-PIC16LF726T-I/SS
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC16LF726T-I/SS CAD Model

Description

Microchip Technology's PIC16LF726T-I/SS Microcontroller

The PIC16LF726T-I/SS is a high-performance, 8-bit microcontroller from Microchip Technology's renowned PIC16 family. This versatile and powerful MCU is designed to support a wide range of applications, from consumer electronics to industrial automation systems. Its low power consumption and rich feature set make it an ideal choice for designers looking for a reliable and efficient solution for their embedded projects.

Key Features:

  • Core: The microcontroller is built around a PIC16 core with a 16-level deep hardware stack and 35 single-word instructions, ensuring fast and efficient operation.
  • Memory: It comes equipped with 3584 bytes of Flash program memory, 256 bytes of EEPROM data memory, and 256 bytes of RAM, providing ample space for complex programs and data storage.
  • Speed: The device operates at a maximum speed of 32 MHz, delivering robust performance for time-sensitive tasks.
  • I/O Ports: It offers 25 I/O pins, including several with analog-to-digital conversion capabilities, allowing for flexible interfacing with a wide range of peripherals and sensors.
  • Analog Features: The MCU includes a 14-channel, 10-bit Analog-to-Digital Converter (ADC), two comparators, and a programmable Voltage Reference module, facilitating precise analog signal processing.
  • Communication Peripherals: Integrated communication modules include a Master Synchronous Serial Port (MSSP) supporting SPI and I²C, as well as an Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART), enabling versatile serial connectivity.
  • Timers: Equipped with three timers, the PIC16LF726T-I/SS provides flexible timing solutions for event management and pulse width modulation (PWM) applications.
  • Operating Voltage: The microcontroller operates at a voltage range of 1.8V to 3.6V, catering to low-voltage applications.
  • Package: It is available in a 28-lead SSOP package, designed for space-constrained applications.
  • Temperature Range: The device is specified for the extended industrial temperature range of -40°C to +85°C, ensuring reliable operation under various environmental conditions.

The PIC16LF726T-I/SS is supported by Microchip's comprehensive development tools, including MPLAB X Integrated Development Environment (IDE) and MPLAB XC8 compiler, making it easy for developers to bring their projects to life. Whether you're designing a complex control system or a simple IoT device, this microcontroller offers the perfect blend of power, efficiency, and flexibility.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7302 $60.5570
85+ $1.4195 $120.6575
130+ $1.3756 $178.8280
175+ $1.3317 $233.0475
225+ $1.2867 $289.5075
305+ $1.1538 $351.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess