EN
  • EN
  • DE

PIC16LF628A-I/ML

Part No PIC16LF628A-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 3.5KB FLASH 28QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 3.5KB (2K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 224 x 8
Supply Voltage - Operating 2 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 28-QFN (6x6)
Win Source Part Number 061845-PIC16LF628A-I/ML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16LF628A-I/ML CAD Model

Description

Product Overview: PIC16LF628A-I/ML - Microchip Technology

The PIC16LF628A-I/ML is a versatile microcontroller unit (MCU) from Microchip Technology, designed to offer a robust blend of performance and power efficiency for a wide range of embedded applications. This MCU is part of the popular PIC16 family, known for its ease of use and reliability in various electronic products.

At the core of the PIC16LF628A-I/ML is an 8-bit processor capable of executing powerful instructions in a single clock cycle, providing a fast and efficient operation. This microcontroller operates at a voltage range of 2.0V to 5.5V, making it suitable for low-power applications, and is available in a 28-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained designs.

The device boasts an impressive set of features, including 3.5KB of flash program memory, 224 bytes of RAM, and 128 bytes of EEPROM data memory. This memory configuration allows for ample space for application code and data storage, providing flexibility for various programming needs. Additionally, the PIC16LF628A-I/ML supports a wide operating temperature range of -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.

For designers looking to interface with other components or external devices, the PIC16LF628A-I/ML offers a rich set of peripherals. It includes two comparators, a programmable 16-level low voltage detection module (LVD), an 8-bit timer, and two 16-bit timers. Moreover, it features a synchronous serial port (SSP) with SPI (Serial Peripheral Interface) and I²C (Inter-Integrated Circuit) modes, providing seamless communication with other digital devices.

The MCU also includes a Capture/Compare/PWM (CCP) module, which is highly beneficial for applications requiring precise timing and control, such as motor control or advanced LED dimming. Its In-Circuit Serial Programming™ (ICSP™) capability allows for easy programming and reprogramming of the device, significantly reducing development time and facilitating in-system updates.

In summary, the PIC16LF628A-I/ML from Microchip Technology is a powerful and versatile microcontroller that is well-suited for a variety of embedded systems. Its comprehensive feature set, combined with its power efficiency and small form factor, makes it an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess