EN
  • EN
  • DE

PIC16LF18875T-I/MV

Part No PIC16LF18875T-I/MV
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 40UQFN / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 40-UQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 16F
Package Tape & Reel
Product Status Active
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I²C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 35x10b; D/A 1x5b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 40-UFQFN Exposed Pad
Supplier Device Package 40-UQFN (5x5)
Base Product Number PIC16LF18875
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1354447-PIC16LF18875T-I/MV
Ultra Librarian 3D Model Ultra Librarian PIC16LF18875T-I/MV CAD Model

Description

Microchip Technology's PIC16LF18875T-I/MV Microcontroller

The PIC16LF18875T-I/MV is a versatile 8-bit microcontroller from Microchip Technology, designed to offer an optimal balance between power efficiency and performance. This microcontroller is part of the enhanced mid-range PIC16 family and is well-suited for a variety of applications, ranging from consumer electronics to industrial automation systems.

Key Features:

  • Core: The PIC16LF18875T-I/MV operates with a 16-bit instruction set for enhanced performance. It features a high-speed CPU with a maximum operating speed of 32 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It comes with 14 KB of flash program memory, allowing ample space for application code, and 1 KB of data EEPROM for non-volatile data storage. Additionally, the device sports 1 KB of RAM for temporary data storage and manipulation.
  • I/O and Peripherals: The microcontroller includes 25 I/O pins, which are highly configurable to suit a wide range of application requirements. It also boasts a rich set of integrated peripherals, such as multiple 10-bit Analog-to-Digital Converters (ADCs), comparators, and PWM modules.
  • Communication Interfaces: For communication needs, the PIC16LF18875T-I/MV supports various serial communication protocols, including I2C, SPI, and EUSART, making it easy to interface with other microcontrollers, sensors, and actuators.
  • Low Power Consumption: As part of the LF series, this microcontroller is optimized for low-power operation, featuring multiple idle and sleep modes to reduce power consumption and extend battery life in portable applications.
  • Temperature Range: The device is operational over an extended temperature range, making it suitable for harsh environmental conditions.
  • Packaging: The microcontroller is available in a 28-pin UQFN package, providing a compact footprint for space-constrained applications.

Applications:

The PIC16LF18875T-I/MV is a highly adaptable microcontroller that can be used in a multitude of applications such as:

  • Automotive systems
  • Home automation and smart devices
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices

Overall, the PIC16LF18875T-I/MV from Microchip Technology is a powerful and efficient solution for designers looking to implement a reliable microcontroller in their embedded systems, with a rich feature set that enables innovation and scalability.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess